Expand your network’s bandwidth and reduce digital bottlenecks with TRENDnet’s Unmanaged 2.5G Switches. These 2.5G network switches come equipped with 2.5GBASE-T RJ-45 ports that provide higher gigabit speeds capable of up to 2.5Gbps over your existing Cat5e or better cabling. Each high-speed 2.5G switch features a durable metal enclosure and can be mounted to the wall for setup flexibility. The fanless design lowers energy consumption and eliminates distracting operating noise. TRENDnet’s reliable 2.5G switches are cost-effective solutions to increase your network’s throughput.
Equipped with 2.5GBASE-T RJ-45 ports that provide higher gigabit speeds capable of up to 2.5Gbps over existing Cat5e or better cabling
The 2.5G switches feature metal housing with a convenient wall mountable design for greater installation flexibility
The fanless design of the 2.5G switches lowers energy consumption costs and eliminates operating noise
• DEVICE INTERFACE: 8 x 2.5GBASE-T ports (100Mbps/1Gbps/ 2.5Gbps); LED indicators
• 2.5G PORTS: The 8 Port network switch is equipped with 2.5GBASE-T RJ-45 ports that provide higher gigabit speeds capable of up to 2.5Gbps over existing Cat5e or better cabling.
• SWITCHING CAPACITY: The unmanaged switch is equipped with a 40Gbps Switching Capacity
• COMPATABILITY: The 8 Port Ethernet switch is backwards compatible with 10/100/1000Mbps devices.
• WALL MOUNTABLE: The 2.5G unmanaged switch features a durable metal housing with a convenient wall mountable design for greater installation flexibility.
• FANLESS DESIGN: The fanless design lowers energy consumption and eliminates distracting operating noise.
• IEEE STANDARD: IEEE 802.3bz (2.5G) Compliant
• TRENDnet LIFETIME PROTECTION: The TEG-S380 8-Port Unmanaged 2.5G Switch is backed with a Lifetime Manufacturer Protection• NDAA / TAA compliant (U.S. and Canada only)
No configuration needed, simply connect network devices to the 2.5G Ethernet switch
Equipped with 2.5GBASE-T RJ-45 ports that provide higher gigabit speeds capable of up to 2.5Gbps over existing Cat5e or better cabling
Fanless design lowers energy consumption and eliminates operating noise
Sturdy metal housing
Features a convenient wall mountable design for greater installation flexibility
Sends larger packets, or Jumbo Frames (up to 12KB) for increased performance
LED indicators on this 2.5G switch conveys port status