TRENDnet’s 2-Port 4K DisplayPort KVM Switch, model TK-220DPi, allows you to control two computers with one set of console controls. Easily experience up to 4K UHD resolutions, no driver installation required. This compact DisplayPort switch is designed for 4K DisplayPort systems with USB mouse and keyboard connections. This UHD DisplayPort KVM switch also features 3.5mm speaker and microphone connections to switch between computers.
This DisplayPort switch is designed for DisplayPort systems with resolutions up to 3840 x 2160 @ 60Hz.
Full audio support through DisplayPort KVM cable connections with optional 3.5mm microphone and speaker jacks.
Use the integrated 1.5m (4.9 ft.) cable to position the toggle switch in the most convenient location.
2-Port DisplayPort KVM controls up to 2 computers
4K DisplayPort KVM switch supports resolutions up to 4K UHD (3840 x 2160) with a 60Hz refresh rate
Full audio support maximizes work station productivity
True Transparent USB (TTU) technology supports most keyboard and mouse designs
DisplayPort 1.2 with HDCP support
Fully integrated DisplayPort, USB, and audio cables
Requires free USB and DisplayPort ports from connected computers
This DisplayPort switch features Hot Key command shortcuts
| Console Port Connectors |
|
| Computer Interface (up to 2) |
|
| Monitor Resolution |
|
| Switching Control |
|
| Audio Support |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions |
|
| Weight |
|
| Certifications |
|
| Warranty |
|
| PACKAGE CONTENTS |
|