Overview

Expand your network’s bandwidth and reduce digital bottlenecks with TRENDnet’s Unmanaged 2.5G Switches. These 2.5G network switches come equipped with 2.5GBASE-T RJ-45 ports that provide ultra-fast speeds capable of up to 2.5Gbps over your existing Cat5e or better cabling. Each high-speed 2.5G switch features a durable metal enclosure and can be mounted to the wall for setup flexibility. The fanless design lowers energy consumption and eliminates operating noise. TRENDnet’s reliable 2.5G switches are cost-effective solutions to increase your network’s throughput.

2.5G Ports

Equipped with 2.5GBASE-T RJ-45 ports that provide higher gigabit speeds capable of up to 2.5Gbps over existing Cat5e or better cabling

Wall Mountable

The 2.5G switch features a durable metal housing with a convenient wall mountable design for greater installation flexibility.

Fanless

The fanless design of the 2.5G switches lowers energy consumption costs and eliminates operating noise

FEATURES

Easy Installation

No configuration needed, simply
connect network devices to the
2.5G Ethernet switch

2.5G Ports

Equipped with 2.5GBASE-T RJ-45
ports that provide ultra-fast speeds
capable of up to 2.5Gbps over
existing Cat5e or better cabling

Switching Capacity

25Gbps switching capacity

Fanless

Fanless design lowers energy
consumption and eliminates
operating noise

Housing Design

Sturdy metal housing

Wall Mountable

Features a convenient wall
mountable design for greater
installation flexibility

Jumbo Frame

Sends larger packets, or Jumbo
Frames (up to 12KB), for increased
performance

LED Indicators

LED indicators on this 2.5G switch
conveys port status

TRENDnet 5-Port Unmanaged 2.5G Switch - TEG-S350


• DEVICE INTERFACE: 5 x 2.5GBASE-T ports (1Gbps/ 2.5Gbps); LED indicators
• 2.5G PORTS: The 5 Port network switch is equipped with 2.5GBASE-T RJ-45 ports that provide higher gigabit speeds capable
of up to 2.5Gbps over existing Cat5e or better cabling
• SWITCHING CAPACITY: The unmanaged switch is equipped with a 25Gbps Switching Capacity
• COMPATABILITY: The 5 Port Ethernet switch is backwards compatible with 1000Mbps devices.
• WALL MOUNTABLE: The 2.5G unmanaged switch features a durable metal housing with a convenient wall mountable design
for greater installation flexibility.
• FANLESS DESIGN: The fanless design lowers energy consumption and eliminates distracting operating noise.
• IEEE STANDARD: IEEE 802.3bz (2.5G) Compliant
• TRENDnet LIFETIME PROTECTION: The TEG-S350 5-Port Unmanaged 2.5G Switch is backed with Lifetime Manufacturer
Protection
• NDAA / TAA compliant (U.S. and Canada only)

SPECIFICATIONS

Standards
  • IEEE 802.3x
  • IEEE 802.3z
  • IEEE 802.3ab
  • IEEE 802.3az
  • IEEE 802.3bz
Device Interface
  • 5 x 2.5G RJ-45 ports (1Gbps/2.5Gbps)
  • LED indicators
Data Transfer Rate
  • Gigabit: 2000Mbps (full duplex)
  • 2.5 Gigabit: 5Gbps (full duplex)
Performance
  • Switching Capacity: 25Gbps
  • RAM Buffer: 1MB
  • MAC Address Table: 4K entries
  • Forwarding Rate: 18.6Mpps (64-byte packet size)
  • Jumbo Frames: 12KB
Special Features
  • Wall-Mountable
Power
  • Input: 100 – 240V AC, 50/60 Hz, 0.5A
  • Output: 12V DC, 1A external power adapter
  • Max. Consumption: 9.5W
Fan/Acoustics
  • Fanless design
MTBF
  • 674,176 hours
Operating Temperature
  • 0° – 40° C (32° – 104° F)
Operating Humidity
  • Max. 90% non-condensing
Dimensions (L x W x H)
  • 159 x 110 x 25mm (6.26 x 4.33 x 0.98 in.)
Weight
  • 362.8g (12.8 oz.)
Certifications
  • FCC
  • CE

PACKAGE CONTENTS
  • TEG-S350
  • Quick Installation Guide
  • Power adapter (12V DC, 1A)

TRENDnet End-to-End Multi-Gigabit Networking Solutions

.