Turn your USB-C laptop into the ultimate workstation with our 11-in-1 Multiport USB-C Docking Station. This all-in-one solution gives you access to ports that newer laptops have eliminated in the recent years, allowing you to connect to monitors, SD cards, thumb drives, and more through its USB-C port. It supports pass-through charging up to 100W so you don’t have to choose between port expansion and power. This docking station gives you up to 5 Gbps of bandwidth between connected devices and your laptop while supporting high-definition display resolutions up to 4K through HDMI, DisplayPort, and VGA video ports. Plus, with its Gigabit Ethernet port, you’ll always have a safe and secure internet connection
Supports pass-through charging up to 100W, minus 15W for the dock's operation*. Power your laptop without sacrificing power for port expansion.
Our compact 11-in-1 docking station doubles as a laptop stand so you can create the ultimate workstation without giving up desk space. Plus, all the ports are located in the back for easy access and use.
Turn up the bandwidth. Get 5 Gbps data transfer between your computer and peripheral devices with our USB-C 11-in-1 Multiport Dock.
Get up to 4K resolutions on multiple displays with HDMI, DisplayPort, and VGA video ports.
*Windows supports MST (Multi-Stream Transport) to offer extended displays
**MacOS supports SST (Single Stream Transport) only to offer mirror displays
MacBook 12" models introduced in 2015, 2016, 2017 have only one single USB-C port
Not compatible with MacBooks - M1 (2020)