Quick Setup in Minutes

Enterprise Level Features

An abundance of L2+ and L3 features are supported to help build a highly scalable and robust network, providing a reliable and efficient solution for enterprises, campuses and ISPs.

*L3 and ISP features can only be configured in standalone mode.

IPv6 Support

Pv6 functions such as Dual IPv4/IPv6 Stack, MLD Snooping, IPv6 ACL, DHCPv6 Snooping, IPv6 Interface, Path Maximum Transmission Unit (PMTU) Discovery, and IPv6 Neighbor Discover ensure your network is ready for the Next Generation Network (NGN) without upgrading your hardware.

Secure Networking

Robust security features including IP-MAC-Port-VID Binding, Port Security, Access Control Lists (ACL), and 802.1X authentication defend against a range of network threats.

Advanced QoS

Voice and video traffic can be prioritized based on IP address, MAC address, TCP port number, UDP port number, and more. With QoS (Quality of Service), voice and video services remain smooth, even when bandwidth is in short supply.

Omada SDN with Flexible Management and Cloud Access

Omada SDN integrates network devices including switches, access points & gateways w/ multiple control options offered - Hardware controller, Software Controller & Cloud-based Controller*.

Smarter Cloud Solution for Business Networking

Remote Cloud access and Omada app brings centralized management of the whole network from different sites—all controlled from a single interface anywhere, anytime.