The TRENDnet Outdoor IP66 Steel Enclosure with Lockable Hinged Door, model TI-CA2, is well suited for use with TRENDnet's line of industrial switches, fiber converters, and PoE injectors. The internal mounting plate provides a safe and convenient way to install a DIN-Rail for mounting industrial devices while protecting them from the elements. A wide operating temperature range of -40° – 60° C (-40° – 140° F) allows for installations in extreme hot or cold environments. This durable steel enclosure with lockable hinged door protects devices from exposure to the elements.
IP66 rated for outdoor use with TRENDnet industrial switches, fiber converters, and PoE injectors
The internal mounting plate provides a safe and convenient way to install a DIN-Rail for mounting industrial devices while protecting them from the elements
A wide operating temperature range of -40° – 60° C (-40° – 140° F) allows for installations in extreme hot or cold environments
Designed to be installed on vertical surfaces with the removable bottom plate facing downward
IP66 rated for outdoor use with TRENDnet industrial switches, fiber converters, and PoE injectors
Rugged steel construction with IP66 weather sealed lockable hinged door
A wide operating temperature range of -40° – 60° C (-40° – 140° F) allows for installations in extreme hot or cold environments
| Hardware |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions |
|
| Weight |
|
| Warranty |
|
| PACKAGE CONTENTS |
|