Dominate With Keyboard & Mouse on Console & PC

The KeyMander® 2 3Play™ from Kaliber Gaming by IOGEAR is a keyboard/mouse sharing switch for PC and game consoles, that allows gamers to share their keyboard and mouse between any (3) three of the following devices, PC, Xbox One, Xbox 360, PS3®, PS4®, or Nintendo® Switch. Use your keyboard and mouse skills to dominate all your favorite First-Person Shooter (FPS), Role Playing Games (RPG) and Real-Time Strategy (RTS) games. Playing on a console has never been this much fun!

Always Connected to Play Your Way - On Console & PC

The KeyMander 2 3Play combines next generation controller adapter technology with a peripheral sharing switch to bring the unmatched speed and precision of a keyboard and mouse to up to (3) three game consoles, or (2) two consoles plus a PC.

Play or work on your PC and quickly switch over to your favorite game console with hotkey switching. Connect your favorite ways to game and eliminate the need to disconnect and reconnect wiring. Join your console friends in a round of Apex Legends, then switch over to your PC to meet up with your squad for Doom Eternal.





KeyMander 2 3Play works with the next generation Microsoft Xbox Series X/S game console.

Support for the Sony's PlayStation 5 is planned as well. Visit the KeyMander 2 Forum for the latest updates for upcoming keyboard and mouse support as well as crossover support for both next generation game systems.

Play Your Way With Controller Crossover Mode

Got a PS4 and don't like the Dualshock controller? Swap it out for an Xbox One controller or Nintendo Switch Pro controller with KeyMander 2 3Play's controller crossover mode. Now interchange an Xbox One, PS4 or Nintendo Switch original controllers between different consoles to play the latest games like Madden, Mortal Kombat and other titles better suited for a controller.

Truly customize your experience with KeyMander 2"s button remapping features and change the button configurations for the crossover controller to experience the ultimate in personalized settings.

K2 App: Dial in Your Settings & Customize Your Play Style

With built-in Bluetooth® connectivity, the KeyMander 2 3Play is easily configured using your Apple® or Android™ smartphone or tablet with the downloadable K2 app. Download profiles for popular games, customize them on the fly and even backup your profile library to KeyMander 2 cloud storage. The K2 software enables macro programming, and several other custom features to help you gain the upper hand in your online battles. Download from the App Store or Google Play store. See additional features here.

Dominate The Leaderboard With Precision & Accuracy

The all-new KeyMander 2 is up to (8) eight times faster and provides a smoother mouse response. Increase your precision and accuracy on FPS franchises such as Call of Duty: Modern Warfare, Apex Legends, Fortnite, PUBG and Battlefield 5.

The KeyMander 2 is the perfect accessory to simplify your desk setup while dominating your competition in multiplayer games against players that are still using controllers.





PC Gamers: Use Your Skill to Play With Your Friends on Console

Are you a PC gamer? With a game console and KeyMander 2, connect your gaming keyboard and mouse and use your sharpened skills to play with friends on PS4, Xbox One and Nintendo Switch. Access all controller functions more accurately and rapidly for more competitive play with any shooting game than with a controller.

Works With The Latest Popular Games

KeyMander 2 is compatible with all console games, on the Xbox, PlayStation and Nintendo Switch, and provides the ultimate gaming experience for FPS titles such as these popular games:

  • Call of Duty: Modern Warfare
  • DOOM Eternal
  • Borderlands 3
  • Apex Legends
  • The Division 2
  • Fortnite
  • Battlefield 5
  • Overwatch