TRENDnet’s Unmanaged Gigabit 4PPoE Switches provide high bandwidth performance, ease of use, and reliability. These IEEE 802.3bt compliant switches feature a sturdy 1U 19” rack mountable metal housing with mounting brackets included. These high power 4PPoE switches also offer SFP slots for long distance fiber network applications.
Installers and integrators can save on equipment costs and reduce installation time with TRENDnet’s unmanaged high power 4PPoE switches by delivering up to 95W per port of 4PPoE power and data over existing Ethernet cables. Easily network PoE devices such as high-power wireless access points, PTZ cameras, digital signage, IPTV decoders, access controls, and more with these high power 4PPoE switches.
Gigabit ports provide a full switching capacity to this high power PoE++ switch, with SFP slots for long distance fiber applications.
With a sturdy metal housing and rackmount brackets included, this high power PoE++ switch is well-suited for 19” 1U rack installations.
A 470W total PoE power budget on this high power PoE++ switch supplies eight PoE++ devices with up to 95W per port, and eight PoE+ devices with up to 30W per port.
With a sturdy metal housing and rackmount brackets included, this high power 4PPoE switch is well-suited for 19” 1U rack installations.
A 440W total PoE power budget on this high power 4PPoE switch supplies eight 4PPoE devices with up to 95W per port, and eight PoE+ devices with up to 30W per port.
Gigabit ports provide a full switching capacity to this high power 4PPoE switch, with SFP support for long distance fiber applications
Sends larger packets, or Jumbo Frames, for increased performance
Fanless design lowers energy consumption and eliminates operating noise
LED indicators conveniently convey port status on the high power 4PPoE switches
| Standards |
|
| Device Interface |
|
| Data Transfer Rate |
|
| Performance |
|
| Power |
|
| PoE |
|
| MTBF |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions |
|
| Weight |
|
| Certifications |
|
| PACKAGE CONTENTS |
|