Overview

TRENDnet’s Unmanaged Gigabit PoE++ Switches provide high bandwidth performance, ease of use, and reliability. These IEEE 802.3bt compliant switches feature a sturdy 1U 19” rack mountable metal housing with mounting brackets included. These high powerPoE++ switches also offer SFP slots for long distance fiber network applications.

Installers and integrators can save on equipment costs and reduce installation time with TRENDnet’s unmanaged high powerPoE++ switches by delivering up to 95W per port ofPoE++ power and data over existing Ethernet cables. Easily network PoE devices such as high-power wireless access points, PTZ cameras, digital signage, IPTV decoders, access controls, and more with these high powerPoE++ switches.

Gigabit Ports

Gigabit ports provide a full switching capacity to this high power PoE++ switch, with SFP slots for long distance fiber applications.

Hardware Design

With a sturdy metal housing and rackmount brackets included, this high power PoE++ switch is well-suited for 19” 1U rack installations.

PoE Power

A 240W total PoE power budget on this high power PoE++ switch supplies four PoE++ devices with up to 95W per port, and four PoE+ devices with up to 30W per port.


  • 4 x Gigabit PoE++ ports (up to 95W); 4 x Gigabit PoE+ ports (up to 30W)
  • 2 x Gigabit SFP Slots; 240W PoE power budget
  • 20Gbps switching capacity; Internal power supply
  • Sturdy 1U 19” rack mountable metal housing
  • Lifetime Protection
  • NDAA / TAA compliant (U.S. and Canada only)

Hardware Design

With a sturdy metal housing and rackmount brackets included, this high powerPoE++ switch is well-suited for 19” 1U rack installations.

PoE Power

A 240W total PoE power budget on this high powerPoE++ switch supplies fourPoE++ devices with up to 95W per port, and four PoE+ devices with up to 30W per port.

Gigabit Ports

Gigabit ports provide a full switching capacity to this high powerPoE++ switch, with SFP support for long distance fiber applications

Jumbo Frame

Sends larger packets, or Jumbo Frames, for increased performance

LED Indicators

LED indicators conveniently convey port status on the high powerPoE++ switches


SPECIFICATIONS

Standards
  • IEEE 802.1p
  • IEEE 802.3
  • IEEE 802.3u
  • IEEE 802.3x
  • IEEE 802.3ab
  • IEEE 802.3af
  • IEEE 802.3at
  • IEEE 802.3bt
Device Interface
  • 4 x Gigabit PoE++ ports
  • 4 x Gigabit PoE+ ports
  • 2 x Gigabit SFP Slots
  • LED indicators
Data Transfer Rate
  • Ethernet: 10Mbps (half duplex), 20Mbps (full duplex)
  • Fast Ethernet: 100Mbps (half duplex), 200Mbps (full duplex)
  • Gigabit: 2000Mbps (full duplex)
  • Fiber: 2000Mbps (full duplex)
Performance
  • Switch Fabric: 20Gbps
  • RAM Buffer: 512KB
  • MAC Address Table: 8K entries
  • Forwarding Rate: 14.88Mpps (64-byte packet size)
  • Jumbo Frames: 9KB
Power
  • Input: 100-240V AC, 50/60Hz, internal power supply
  • Max. Consumption: 280W
PoE
  • PoE budget: 240W
  • Port 1 – 4: up to 95W
  • Port 5 – 8: up to 30W
MTBF
  • 427,588 hours
Operating Temperature
  • 0° – 40° C (32° – 104° F)
Operating Humidity
  • Max. 90% non-condensing
Dimensions
  • 330 x 230 x 44mm (13 x 9.0 x 1.7 in.)
Weight
  • 1.7kg (3.74 lbs.)
Certifications
  • CE
  • FCC
  • ETL
Warranty
  • Lifetime Warranty
PACKAGE CONTENTS
  • TPE-BG102g
  • Quick Installation Guide
  • Rackmount kit
  • Power Cord