Mobile Cart with Rotational Interface for the 55" (WM55B, WM55H, WM55R) and 65" Samsung Flip (WM65B, WM65R)

Peerless-AV’s Mobile Cart with Rotational Interface has been designed to support the features and functionality of the 55" and 65" Samsung Flip 2 displays. Mobility, appealing design, display height adjustment and a pre-assembled base ensure quick assembly, while providing a rigid, but attractive structure to match the display’s aesthetics. The 4" casters make it easy to move from room-to-room and optional bumper accessories ensure nothing is damaged along the way. The mount’s rotational interface allows the user to easily rotate the display 90° from landscape to portrait, and holds the display at a 0° or -4.5° to further promote ergonomics with a more natural angled writing surface. The unique cable management system allows cables to be routed through the interface, which keeps the cabling safe and abrasion free when rotating the display. With a robust feature set featured on safety and durability, the Mobile Cart with Rotational Interface is ideal for collaboration spaces in corporate or education settings.

Features

  • Display can be located anywhere along the column for perfect viewing height (up to 60" at center)
  • Rotational interface allows the display to be easily rotated from landscape to portrait orientation without any tools
  • Rotational interface holds the display at a 0° or -4.5° to further promote ergonomics and a more natural writing surface
  • Pre-assembled base provides rigidity, stability and quick assembly
  • Gloss white, powder coat finish closely matches the Samsung Flip finish
  • 400 x 400 VESA® and custom length M8 hardware provide the proper mounting solution for the Samsung Flip
  • Cable management access provides routing options on both sides of the mount for power and data
  • 4" (102mm) swivel casters (two locking) meet UL/CUL requirements and provide safe and easy maneuverability
  • Cart includes (4) plastic base pads for instances when casters are not needed