4XEM's MFi Certified Apple Charger and Cable Combo Kit combines an ultra-compact USB wall charger/power adapter with a durable 3-foot MFi Certified 8-pin Lightning charge and data transfer cable.
Designed to power up your iPhone or iPod using a standard household outlet, this kit includes a 5W AC wall outlet power source with an input voltage of 100-240V and an output voltage of 5V DC at 1A (1000mA). The charger features a direct-attached, non-polarized NEMA 1-15P plug and a single USB Type-A female port.
The included white lightning cable, with USB Type-A male and 8-pin Lightning male connectors, is 3 feet long, and weighs 0.5 ounces. The MFi lightning connector is compatible with and made for various versions of iPhones, and iPods (as well as other accessories) such as iPhone 8, and iPod touches.
The kit is MFi Certified, ensuring compatibility with iPhone, iPad, and iPod, though it does not charge iPads. Additionally, it comes with a lifetime warranty and support.
Compatibility:
iPhone 14 Pro Max, iPhone 14 Pro, iPhone 14, iPhone 14 Plus, iPhone 13 Pro Max, iPhone 13 Pro, iPhone 13, iPhone 13 mini, iPhone 12 Pro Max, iPhone 12 Pro, iPhone 12, iPhone 12 mini, iPhone SE(2 nd Generation), iPhone 11 Pro Max, iPhone 11 Pro, iPhone 11, iPhone XS Max, iPhone XS, iPhone XR, iPhone X, iPhone 8 Plus, iPhone 8, iPhone 7 Plus, iPhone 7, iPhone SE, iPhone 6s Plus, iPhone 6s, iPhone 6 Plus, iPhone 6, iPhone 5s, iPod touch (7 th , 6 th , 5 th Generation)
*Charging of new generations of iPhones (gens after 8) is possible but this charging kit does not meet fast charging requirements, slower charging should be expected. For faster charging please check out 4XIPHNKIT3*