34" Display, MVA Panel, 3440 x 1440 Resolution

ViewSonic VP3481a 34" ColorPro 21:9 Curved UWQHD Monitor with 100Hz, FreeSync, 90W Powered USB C, RJ45 and sRGB


With an immersive curved screen and stunning WQHD+ 3440x1440 resolution, the ViewSonic VP3481a monitor elevates your viewing experience from flat to panoramic. Delivering incredible detail and vivid colors across wide viewing angles, this monitor is engineered to provide precise color accuracy, while HDR10 compatibility delivers a wider dynamic range of vivid colors and richer contrast. Thanks to an expansive 34” frameless screen, ultra-wide 21:9 aspect ratio, and integrated speakers, this monitor is ideal for video editing, content development, and other color-critical applications. Featuring an incredible 100Hz refresh rate and AMD FreeSync™ technology, this monitor delivers smooth, tear-free playback ideal for video editors and game developers. With a sleek and modern design, the VP3481a features a future-proof USB Type-C port with 90W charging, as well as DisplayPort technology, and HDMI. What’s more, HDCP 2.2 content protection is standard across all ports to provide secure 4K content playback, streaming and gaming. The VP3481a provides an amazing Delta E<2 value and 99%* sRGB color accuracy for incredible and precise color accuracy. An integrated color uniformity function ensures consistent chromaticity across the screen, while a 14-bit 3D look-up table generates a stunningly smooth palette of 4.39 trillion colors. Hardware calibration is also available with the optional ViewSonic Colorbration Kit, which allows you to quickly and easily calibrate the monitor for photography, graphic design, and other professional applications.

  • CURVED DESIGN: 34 Inch ultrawide 21:9 WQHD+ (3440x1440p) 1800R curved gaming monitor with IPS, thin bezels and HDR10
  • LESS CABLE CLUTTER: Ethernet RJ45 and USB-C connectivity for fast data, audio and video transfer, 90W charging over one cable
  • FreeSync WITH 100Hz REFRESH RATE: Smooth, tear-free playback ideal for video editors and game developers
  • ERGONOMIC STAND: Advanced ergonomics (tilt, swivel, and height) for all-day comfort
  • ENHANCED VIEWING COMFORT: Flicker-Free technology and Blue Light Filter for reduced eye fatigue
  • EXCEPTIONAL COLOR ACCURACY: 100% sRGB, EBU, SMPTE-C, Rec. 709, and DICOM-SIM color spaces and Delta E<2 accuracy
  • HARDWARE CALIBRATED: Factory hardware calibration ensures that the color displayed perfectly from the start (Calibration report included in box)
  • FLEXIBLE CONNECTIVITY: The VP3481a supports laptops, PCs, Macs and more with USB-C, HDMI, USB and DisplayPort inputs

Immersive Curves and Color
Precise colors across a panoramic screen

Ultrawide Curved Screen

The 21:9 ultrawide screen is ideal for editing long timelines, syncing music, and making movie magic. For a more efficient workflow, open multiple windows side by side.

Incredible Color Accuracy

Each of our monitors is factory calibrated to deliver an amazing Delta E<2 value for incredible color accuracy

An Easy Way to Setup Colors

All VP81 series cover 100% sRGB and Rec.709 wide color gamut to provide the exact color you want every single time. Experience realistic, vivid and accurate results from different production lines.

Professional Color Processing

The 14-bit & 3D LUT (Look-Up Tables) generate a stunningly smooth palette of 4.39 trillion colors for amazingly accurate image reproduction crucial in professional applications.

Versatile Color Adjustment

6-Axis Color Enhancement lets you adjust six primary colors: red, yellow, green, cyan, blue and magenta. With a completely customizable color profile, your work gets the color treatment it deserves.

Hardware Calibration Ready

An optional ViewSonic® Colorbration™ Kit (sold separately) allows you to quickly and easily calibrate this monitor to maintain its color accuracy.

Sweeping Visuals

A 34” screen with WQHD 3440 x 1440 resolution delivers incredible detail for true-to-life imagery. A 21:9 aspect ratio enables videos to be played and edited in full screen, without letterboxing.

All-in-One Docking Monitor

Built-in RJ45 Ethernet lets you connectto your wired network and transmitdata directly to your computer orlaptop via a single USB-C cable. USB-Calso provides data, video, audio, and 90W charging.

Excellent Screen Uniformity

An integrated color uniformity function ensures consistent color and luminance across the screen – meaning you get screen-wide true color from edge to edge, corner to corner, every time.

Quick Refresh Rate for Smooth Content Creation

AMD FreeSync™ technology and aswift 100 frames per second refresh rate allows content creators, such as video editors, to review images at the same high frame rates as the end user will see them.

VESA Compatible Mount

Mount the monitor as you see fit using its convenient VESA-compatible mount design.

vDisplayManager with Color Blind Mode

Adjust display settings such asvolume, brightness, contrast
directly on your monitor. Contentcreators can simulate various color deficiencies with Color Blind mode.

HDR10 Content Support

With HDR support, this monitor delivers incredibly detailed video playback.

Eye Care

Flicker-Free and Blue Light Filter help to combat eye fatigue over extended periods of viewing.

Light Sensor

A built-in presence sensor helps save energy by turning off the backlight when a user is not present.

Flawless Color Out of the Box

Every ColorPro monitor is factory calibrated and comes with its own color calibration report