Overview

Heavy duty free standing desk stand for up to one 32 inch display, max load 17.6 Ibs, easy height adjustment, detachable VESA Plate, Cable Management, place it anywhere on your desk

Features

Fits Most Monitors

  • Design to fit LED/LCD/Plasma displays from 13" to 32”
  • Max load 17.6 Ibs
  • Compatible with VESA 75 x 75 and 100 x 100

Height Adjustable Single Monitor Freestanding Desk Stand for 13" to 32"

  • Single Monitor Desk Stand: Design to fit LED/LCD/Plasma displays from 13" to 32”
  • VESA Mounting Patterns: Compatible with VESA 75 x 75 and 100 x 100
  • Heavy Duty Mount: Supports monitors up to 32 inches and weighing up to 17.6lbs, durable and heavy steel base allows you to place the desk stand anywhere on the desktop
  • Adjustable VESA Plate: +45° to -45° tilt range, +90° to -90° swivel range, +180° to -180° screen rotation for portrait or landscape monitor orientation, and height adjustment along the center pole
  • Detachable VESA Plate: Enables easy monitor installation and removal
  • Rotating VESA Plate: Allows for portrait or landscape monitor orientation
  • Height Adjustment: Allows you to place your monitor into the optimal ergonomic position, height adjustable up to 18”
  • Cable Management System: Organizes all cables that are connected to the display, reduces desktop clutter
  • Sturdy Steel Construction: Provides reliable and long-lasting performance, powder coated finish resists scratches

A Comfortable Height to Alleviate Back and Neck Pain

Do you have a neck or shoulder pain after long hours at the office? This stand can settle your problem designed to elevate your monitor to a better viewing angle encouraging better posture for your neck while working long desk hours, which is good for the health of office workers

Flexible Height Adjustment and Better Maneuver Move

High-quality steel arm provides height adjustable up to 18”