Outdoor Tilt Wall Mount, Landscape, for the LG 55" XE4F-M Series High Brightness Outdoor Display

The Peerless-AV® Outdoor Tilt Wall Mount was designed exclusively for the LG 55" XE4F-M Series High Brightness Outdoor Display. Constructed of weatherproof and corrosion resistant materials, this mount is built to thrive outdoors, all year round. With a clean profile, security hardware to deter tampering, and air baffles to ensure proper airflow to the display, the EWL-55XE4F is an ideal mounting solution for any landscape oriented application - from retail, mass transit and more.

Features

  • Designed specifically for outdoor use and constructed from weatherproof materials
  • Adaptors hook onto the wall plate, simplifying the install
  • IncreLok TM tilt locks the display at 0°, 3° or 8°
  • Clean profile design hides cables and hardware within enclosed wall plate for a clutter-free installation
  • Security hardware deters tampering and theft
  • Air baffles help separate exhaust from intake air