Expand Your Windows or Mac Laptop

Quickly and easily add 2 Ultra HD/4K monitors to your USB 3.0, USB-C, or Thunderbolt 3 laptop or desktop with the Plugable USB 3.0 and USB-C Dual 4K Display Adapter with Ethernet (USBC-6950UE).

The USBC-6950UE is the first and only dual display adapter that supports two HDMI or DisplayPort displays with a resolution of 4K 60Hz (3840x2160 @ 60Hz) each, without the need of additional video adapters. The USBC-6950UE also has a Gigabit Ethernet port for a more reliable and secure connection.

The USBC-6950UE is an essential device to help maximize your productivity and your workspace. Great for managing email, web applications, Microsoft office, and more across multiple displays.

This adapter has two HDMI 2.0 ports and two DisplayPort 1.2 ports, and is backwards compatible with previous HDMI and DisplayPort specifications at lower resolutions.

Multiple Displays

Equipped with HDMI 2.0 and DP 1.2 ports, our adapter allows you to mix and match display connections so it can fit your workstation needs.

Please note, only two external displays supported. If two displays are already connected the unoccupied video output ports on the adapter will not be able to output video.

UHD Image

Connect your HDMI or DP equipped monitor, television, or projector to your laptop and achieve resolutions up to 3840x2160 @ 60Hz (4K 60Hz).

Other popular supported resolutions include 3440x1440, 2560x1440, 1920x1200, 1920x1080, and lower.

Flexibility

Includes a native USB-C connection with stowable cable and USB 3.0 (“USB-A”) adapter.

Built-in Gigabit Ethernet port for wired connectivity when WiFi simply won’t do.

Expand Your Workspace Up to Six Displays

The USBC-6950UE provides users the ability to add up to two additional 4K displays, allowing them to expand their workflow out between different windows, view multiple projects at once, and easily reference materials when needed. With these products, although they are effective and valuable on their own, they can be easily added to an existing docking station for expanded capabilities. By doing so, Windows and macOS users can expand their workspace with up to six 1920x1080 displays using 3 separate adapters, or even build their own quad or triple display setup by combining the device with a single display USB-C dock, promoting even more productivity and efficiency. Moreover, the added portability of the adapters means you can extend your display from wherever you're working, whether that be at home, in an office space or on the road.

Please note, we only recommend a maximum of two external monitors if using 4K resolution monitors.