The ultimate docking station for maximum productivity and compatibility
The SD5600T Thunderbolt™ 3 and USB-C Dual 4K Hybrid Docking Station - 96W PD – Win/Mac is the ultimate docking station for maximum productivity and compatibility. Features include universal compatibility, ideal for hot-desking and mixed deployment environments; the flexibility to select between HDMI 2.0 and DP 1.2; 96W of power delivery (perfect for the newer MacBook Pro); horizontal or vertical placement options*; seven USB ports (two with charging), one Gigabit Ethernet port, and one audio combo jack; and built-in SD and Micro SD card readers (UHS-II SD 4.0 for the fastest speeds possible).
*For a zero-footprint mounting option, see our Docking Station Mounting Bracket (K34050WW), sold separately.