This Gigabit Power over Ethernet (PoE+) injector supplies power and data connectivity to a Gigabit PoE-compliant device using a standard Ethernet cable.
30 Watt Power Budget
Provides up to 30W of power (midspan) to IEEE 802.3af (PoE / Type 1) and IEEE 802.3at (PoE+ / Type 2) powered devices (PD) like:
Uses Cat 5e (or higher rated) Ethernet cabling.
Designed for Harsh Environments
Industrial features include -40 C to 75 C operating temperature, IP-30 rated housing, vibration, shock, and free-fall standard testing.
600,000+ hours MTBF rating using Telcordia/Bellcore at 50C for long-term reliability.
Dual Power Inputs
Dual power inputs provide redundancy. Accepts terminal block power or coaxial power connectors with the barrel plug adapter, allowing the product to be hardwired or powered using an external power supply (not included), which does not require professional installation.
The POEINJ30W is backed by a StarTech.com 2-year warranty and free lifetime technical support.