This Gigabit Power over Ethernet (PoE+) injector supplies power and data connectivity to a Gigabit PoE-compliant device using a standard Ethernet cable.

Flexible Configurations for a Variety of Applications

Compatible with IEEE 802.3bt and most previous 90W proprietary PoE (Ethernet) standards, including PoH (HDBaseT), Cisco uPoE, Bosch, and AXIS. One product can cover multiple use requirements to improve standardization and deployment and dual power terminal block inputs provide redundancy for critical applications.

90 Watt Power Budget

As many typical PoE-enabled switches max out at 30W a high 90W power budget is perfect for demanding Type 3 and Type 4 PoE applications like tilt and pan cameras and high power IEEE 802.11ax wireless access points.

Designed for Harsh Environments

Industrial features include -40 C to 75 C operating temperature, IP-30 rated housing, vibration, shock, and free-fall standard testing.

  • Vibration: EN 60068-2-6
  • Shock: EN 60068-2-27
  • Free-fall: EN 60068-2-32

500,000+ hours MTBF rating using Telcordia/Bellcore at 50C for long-term reliability.

The POEINJ1G90W is backed by a StarTech.com 2-year warranty and free lifetime technical support.