This industrial 8 port gigabit PoE switch features 30W of power and is designed to be installed in harsh environments and supports up to a total of 200W power outputs. Includes hardware for DIN rail or wall mounting.
For Demanding Environments Where No Fiber Connections Are Required
Using Cat 5e (or higher rated) Ethernet cabling, this Ethernet switch Provides up to 30W of PSE power per PoE port (PSE) to IEEE 802.3af (PoE / Type 1) and IEEE 802.3at (PoE+ / Type 2) PD devices like:
High total power budget with high PoE port count at a maximum of 30 watts per port, up to 200 watts max. Power provided in order of device connection; max 6 802.3at (30W) devices (180W total) at any time.
Truly Industrial for Devices That Must Function Under Harsh Conditions
Industrial features include:
This Ethernet switch supports additional features such as redundant power inputs, 2kV surge protection on RJ45 ports, and an MTBF of 500,000+ hrs (Telcordia/Bellcore) at 50°C; for long-term reliability.