Vaddio RoboSHOT 12E HDBT Video Conferencing Camera
Key Features:
12x Optical Zoom
1/2.5-type Exmor R CMOS sensor
70.2° horizontal field of view
Simultaneous HDbaseT, HDMI and IP H.264 streaming
Remote IP Management
Simple, clutter-free camera extension with HDBaseT technology
Power, video and control over a single Cat-5e cable up to 230 ft. (70m), or over a Cat-6 cable up to 328 ft. (100m)
Bridges audio and video for easy soft-client conferencing
Simultaneous HDMI, USB 3.0, IP Streaming, and SDI outputs
Configurable audio matrix with AEC
Up to 1080p/60 resolution available over uncompressed USB
This Package Includes:
RoboSHOT 12E HDBT camera (black or white)
Thin Profile Wall Mount (black or white) with mounting hardware and installation manual
Vaddio IR Remote Commander
OneLINK Bridge Interface
48V power supply with AC cord set(s)
4 qty 3-position phoenix-style connectors
2 ft. (0.6m) fan-out cable for Polycom, codec side
6 ft. (1.8m) USB 3.0 cable, type A to B
EZCamera RS-232 Control Adapter
Application Note: Using RoboSHOT Series Cameras with Polycom Codecs