TRENDnet's Gigabit Web Smart PoE+ Switch series offers advanced L2+ features with enhanced traffic management controls to meet the evolving demands of SMB networks. This rack mountable IPv6-ready managed switch comes with an intuitive web-based interface. Advanced managed switch features include LACP to group ports together to increase bandwidth between switches, VLANs for segmenting and isolating virtual LAN groups, QoS for traffic prioritization, port bandwidth controls, and SNMP monitoring, making this a powerful solution for SMB networks. Improve voice performance by isolating and prioritizing VoIP traffic from normal data traffic with the easy-to-use voice VLAN feature.

Free up router resources by offloading routing processes to the managed switch by using the L2+ IPv4/IPv6 static routing feature to efficiently route traffic at the switch level. The dynamic ARP inspection feature helps protect connected devices from man-in-the-middle attacks by discarding malicious and invalid ARP packets. Take advantage of the available multicast and IGMP/MLD snooping features to optimize IP surveillance system performance, and minimize network traffic. This TRENDnet Web Smart Managed PoE+ Switch also feature 10G SFP+ slots to support long-distance fiber networking applications.

Installers and integrators can save on equipment costs and reduce installation time with TRENDnet's Web Smart Managed PoE+ Switches by delivering up to 30W per port of PoE power and data over existing Ethernet cables. With PoE technology, users only need one set of cables to deliver both data and power. With this PoE+ managed switch, network PoE devices such as high-power wireless access points, PTZ and other advanced IP cameras, VoIP phone systems, IPTV decoders, access controls, and more.

Easily manage and configure TRENDnet’s Web Smart PoE+ Managed Switch Series remotely by updating switches to the latest firmware for access to TRENDnet Hive. TRENDnet Hive is a network cloud manager that reduces management time and cost. No additional hardware, server, or personal cloud is required on these cloud managed switches with TRENDnet’s reliable cloud service.

10G SFP+ Slots

Offers four dedicated 10G SFP+ slots for high-speed network connections, providing a cost-effective solution in adding 10G link capability to an SMB network.

Integration Flexibility

Managed switch features include access control lists, VLAN, IGMP/MLD snooping, QoS, RMON, SNMP trap, and syslog for monitoring and flexible network integration.

PoE Power

A 370W total PoE power budget on the managed PoE+ switch supplies Power over Ethernet devices with up to 30W per port.

Hardware Design

Provides gigabit ports for device connections, 10G SFP+ slots for fiber applications, and a 1U 19” rackmount design with brackets included

IPv6 Ready

This managed PoE+ switch supports IPv6 configuration and IPv6 neighbor discovery

Traffic Management

Managed switch features include: Link aggregation, 802.1Q VLAN, Voice VLAN, Multicast VLAN, RSTP, MSTP, Loopback Detection, QoS, and port bandwidth management

Access Control

Includes ACL, SSL, MAC/port filtering, 802.1X, TACACS+, and RADIUS

IPv4/IPv6 Static Routing

Offload routing processes to the managed PoE+ switch by using the L2+ IPv4/IPv6 static routing feature to efficiently route traffic at the switch level

Troubleshooting

A convenient cable diagnostic test and traffic statistics aid in network troubleshooting

Dynamic ARP Inspection

Dynamic ARP inspection feature helps protect connected devices from man-in-the-middle attacks by discarding malicious and invalid ARP packets

Monitoring

RMON, SNMP, SNMP Trap, and Port Mirroring support administrator monitoring solutions

TRENDnet End-to-End Multi-Gigabit Networking Solutions

TRENDnet Hive Cloud Manager


  • 24 x Gigabit PoE+ ports; 4 x 10G SFP+ slots
  • 370W PoE power budget; Easy-to-use web-based management interface
  • Supports IPv6, LACP, VLAN, QoS, and IGMP/MLD Snooping; IPv4/IPv6 Static Routing support
  • Bandwidth control per port; Private, Multicast, and Voice VLAN support; Smart Fans; 128Gbps switching capacity
  • IEEE 802.1p QoS with queue scheduling support
  • TRENDNET HIVE: The advanced network cloud management solution designed to save you both time and cost by simplifying and centralizing management and monitoring of networks(s) and networked devices all from the palm of your hand.(Additional fee applies)
  • REMOTE CLOUD MANAGEMENT: Hive allows you to remotely manage, configure, and easily diagnose your network devices. Monitor and download detailed usage reports, easily locate data bottlenecks, and expand the network to improve overall productivity
  • NDAA / TAA compliant (U.S. and Canada only)

SPECIFICATIONS

Standards
  • IEEE 802.1d
  • IEEE 802.1p
  • IEEE 802.1Q
  • IEEE 802.1s
  • IEEE 802.1w
  • IEEE 802.1X
  • IEEE 802.1ab
  • IEEE 802.3
  • IEEE 802.3u
  • IEEE 802.3x
  • IEEE 802.3z
  • IEEE 802.3ae
  • IEEE 802.3ab
  • IEEE 802.3ad
  • IEEE 802.3af
  • IEEE 802.3at
  • IEEE 802.3az
Device Interface
  • 24 x Gigabit PoE+ ports
  • 4 x 10G SFP+ slots
  • LED indicators
Data Transfer Rate
  • Ethernet: 10Mbps (half duplex), 20Mbps (full duplex)
  • Fast Ethernet: 100Mbps (half duplex), 200Mbps (full duplex)
  • Gigabit Ethernet: 2000Mbps (full duplex)
  • 10G SFP+: 20Gbps (full duplex)
Performance
  • Switch fabric: 128Gbps
  • RAM buffer: 1.5MB
  • MAC Address Table: 16K entries
  • Jumbo Frames: 12KB
  • HOL Blocking Prevention
  • Forwarding rate: 95.2Mpps (64-byte packet size)
Management
  • CLI (Telnet / SSHv2) for basic administration
  • HTTP/HTTPS (SSL v2/3 TLS) Web based GUI
  • SNMP v1, v2c, v3
  • RMON v1
  • Static Unicast MAC Address
  • Enable/disable 802.3az Power Saving
  • LLDP and LLDP-MED
  • Virtual Cable Diagnostics Test
  • IPv6: IPv6 Neighbor Discovery, IPv6 Static IP, DHCPv6, Auto configuration
  • Dual image and configuration
  • TC Root/Protect
MIB
  • IP Forward Table MIB RFC 1354
  • RMON MIB RFC 1271
  • IPv4 MIB RFC 1213
  • IPv6 MIB RFC 2465
  • GVRP MIB IEEE 802.1Q-VLAN
  • LA MIB IEEE 802.3ad
  • LLDP MIB IEEE 802.1ab
  • IGMP Snooping MIB RFC 2933
  • MLD Snooping MIB RFC 3019
  • Private VLAN MIB IEEE 802.1Q
  • DHCP SNOOP MIB RFC 2026
  • QoS MIB RFC 4323
  • SNMP MIB RFC 3415
  • STP MIB RFC 4318
  • PNAC MIB IEEE 802.1x
  • VLAN MIB IEEE 802.1q
  • DNS MIB RFC 1611
  • ACL MIB
  • Bandwidth CTRL MIB
  • LBD MIB
  • Mirror MIB
  • IPv6 NEIGHBOR MIB
  • SNTP MIB
  • Storm CTRL MIB
  • Statistics MIB
  • Tool MIB
  • Voice VLAN MIB
  • DoS MIB
Spanning Tree
  • IEEE 802.1D STP (Spanning Tree protocol)
  • IEEE 802.1w RSTP (Rapid Spanning Tree protocol)
  • IEEE 802.1s MSTP (Multiple Spanning Tree protocol)
Link Aggregation
  • Static Link Aggregation
  • 802.3ad Dynamic LACP
Quality of Service (QoS)
  • 802.1p Class of Service (CoS)
  • DSCP (Differentiated Services Code Point)
  • Bandwidth Control per port
  • Queue Scheduling: Strict Priority, Weighted Round Robin (WRR)
VLAN
  • Multiple management VLAN assignment
  • Asymmetric VLAN
  • 802.1Q Tagged VLAN
  • Dynamic GVRP
  • MAC-based VLAN
  • Protocol-based VLAN
  • Up to 256 VLAN groups, ID Range 1-4094
  • Private VLAN (Protected Ports)
  • Voice VLAN (10 user defined OUIs)
Multicast
  • IGMP Snooping v1, v2, v3 (per VLAN)
  • MLD Snooping v1, v2
  • IGMP fast leave
  • MVR (Multicast VLAN Registration)
  • Static Multicast Address
  • Up to 256 multicast entries
Port Mirror
  • RX, TX, or Both
  • Many to one
Access Control
  • 802.1X Port-Based Network Access Control, RADIUS, TACACS+
  • Local Dial-in User Authentication
  • DHCP Snooping (per VLAN)
  • Loopback Detection
  • Duplicated Address Detection
  • Trusted Host
  • Denial of Service (DoS)
  • IP MAC port binding
  • Dynamic ARP inspection
  • Block unknown multicast
ACL IPv4 L2-L4 & IPv6
  • MAC Address
  • VLAN ID
  • Ether Type (IPv4 only)
  • IP Protocol 0-255
  • TCP/UDP Port 1-65535
  • 802.1p
  • DSCP (IPv4 only)
  • IPv6 Address (IPv6 only)
Layer 3 Features
  • IPv4 / IPv6 static routing
  • IP interfaces: Up to 6
  • Routing table entries: Up to 32 (IPv4 / IPv6)
  • ARP table (up to 128 entries)
  • Inter-VLAN routing
Compatibility
  • Optional Software Utility: Windows® 10, 8.1, 8, 7, Vista, XP, Windows® 2003/2008 Server Compatibility
Special Features
  • 10G SFP+ slots
  • PoE+
  • Smart Fans
  • IPv6
  • 802.3az power saving
  • Rack mountable
Power
  • Input: 100 - 240V AC, 50/60Hz, internal power supply
  • Max. Consumption: 23.7W (no PoE load)
PoE
  • Power Budget: 370W
  • Pin 1, 2 for power+ and pin 3, 6 for power- (mode A)
Fan/Acoustics
  • Quantity: 2
  • Noise Level: 52.2dB(A) (max.)
MTBF
  • 287,724 hours
Operating Temperature
  • -5° – 50°C (23° – 122°F)
Operating Humidity
  • Max. 95% non-condensing
Dimensions
  • 440 x 249 x 44mm (17.3 x 9.8 x 1.74 in.)
  • Rack mountable 1U height
Weight
  • 3.94kg (8.69 lbs.)
Certifications
  • CE
  • FCC
Warranty
  • Lifetime Warranty*
PACKAGE CONTENTS
  • TPE-30284
  • Quick Installation Guide
  • Power cord (1.8m / 6 ft.)
  • Rack mount kit