More to see

One-stop shop: The vast 31.5-inch (800.1 mm) diagonal screen with QHD 2560 X 1440 resolution has more on-screen real estate than FHD and proves that one solid display is all you need.

Superior screen performance: Work with an unobstructed view from all angles with IPS technology and Dell’s three-sided, ultrathin bezel design.

High energy efficiency and clearer, crisper images: With higher PPI than FHD, this monitor produces sharper, clearer details with enhanced efficiency.

Adapts to everything you need

Designed with you in mind: Navigate the menu and adjust screen settings with the easy-to-use joystick control. Snap on the Dell Slim Soundbar (SB521A) i and elevate your listening experience.

Beauty meets function: The stunning black finish and small base complement an improved cable management system that hides cords in the monitor riser.

Comfort is key: Tilt, swivel, pivot and adjust the height of your monitor to a maximum of 150mm (5.9-inch) for extra comfort during work.

Easy on the eyes: Optimize eye comfort with a flicker-free screen and ComfortView i , a feature that reduces harmful blue light emissions.

Ready when you are

Uninterrupted charging: Get up to 65W of power delivery so you can keep your laptop battery full and enjoy uninterrupted productivity.

Quick Release Slot: Easily snap your monitor into place using the slot located behind the monitor panel.

Always On mode: With this new power delivery feature, your system will still charge (and avoid accidental shutdown) even when the monitor is turned off.

Save time with USB-C ® : Save up to 72% i of workspace setup time with single cable connectivity. This also reduces cable clutter and transmits power, data and audio—all at once.

Ideal for mixed workspaces: Single-cable connectivity enables quick transitions from your desk and offers the flexibility of connecting to multi-vendor USB-C systems i .

Improved Dell Display Manager

Productive at every level: EasyArrange lets you easily tile multiple applications across one or more screens with 38 pre-set window partitions and the ability to personalize up to five windows, giving you improved multitasking abilities. i

Seamless transitions: The auto-restore feature remembers where you left off, so applications will go back to where you left them, even after you’ve unplugged.

More ways to manage: Asset management reports allow IT managers to quickly capture and track monitor information as well as configure multiple monitors at once through a single setup.

The key to convenience: Shortcut keys can save you even more time, letting you easily configure your display management settings so you can get to work faster.

Green thinking: for today and tomorrow

Environmental standards: This monitor meets the latest regulatory and environmental standards such as EnergyStar ® , EPEAT ® i , TCO and CEL/CECP/CEC.

Eco-conscious packaging: To reduce our manufacturing impact on the environment, this monitor is shipped Styrofoam-free and the packaging is made of at least 75% recycled cardboard.

Energy conservation: Save energy when your monitor is not in use with PowerNap i , a feature that dims or puts your monitor to sleep when it’s not in use.

Advancing sustainability: Dell Technologies is committed to reducing environmental impact throughout the product lifecycle. Read more about our commitment to sustainability and our 2030 Social Impact goals here, and our product’s carbon footprint

Connectivity Options

Ports & Slots:
1. Security lock slot | 2. AC power port | 3. HDMI port | 4. Stand lock | 5. DP port (in) | 6. USB Type-C | 7. USB 2.0 downstream ports | 8. USB 2.0 downstream ports | 9. SuperSpeed USB 5 Gbps (USB 3.2 Gen1)

Cables Included:
1. DP Cable (DP to DP) | 2. USB Type-C cable (C to C) | 3. USB Type-C cable (C to A) | 4. Power Cable