Fiber Mode/Distance

Multi-Mode transceiver spans distances up to 550m (1804 ft.) at gigabit speeds

Fiber Applications

Long distance fiber networking for manufacturing, business parks, and school campus applications

Compatibility

Hot-pluggable with an MSA compliant SFP slot, and compatible with fiber cables with LC-type duplex connectors

Hot-Pluggable SFP

Hot-pluggable SFP transceiver compatible with a MSA compliant SFP slot

Fiber Wavelength

Compatible with multi-mode 850nm transmissions

Fiber Distance

Supports networking for distances up to 550m (1804 ft.)

Fiber Interface

LC-type duplex connector

4-Pack SFP Multi-Mode LC Module (550m)

  • INCLUDED: (Qty 4) TEG-MGBSX 550m (1804 Ft) SFP Multi-Mode LC Modules
  • DATA RATES & RANGE: SFP modules support data rates up to 1.25Gbps with transmission distances of up to 550m (1804 ft.)
  • INTERFACE & COMPATABILITY: Mini-GBIC Multi Mode modules have LC Type Duplex connectors. Hot-pluggable with an MSA compliant SFP slot, and compatible with fiber cables with LC-type duplex connectors.
  • FIBER APPLICATIONS: These LC modules can be used for long distance fiber networking for manufacturing, business parks, and school campus applications. Easy plug and play installation.
  • IEEE 802.3z Gigabit Ethernet & ANSI Fiber Channel Compliant. Also compliant with Small Form-Factor Pluggable (SFP) Multi-Source Agreement (MSA) ports.
  • TRENDnet LIFETIME PROTECTION: This module comes with lifetime manufacturer protection
  • DESIGN: Low Electromagnetic Interference (EMI) Design, with low power consumption
  • TRENDNET LIFETIME PROTECTION: The TEG-MGS20 sfp module is backed with a Lifetime Manufacturer Protection
  • NDAA / TAA compliant (U.S. and Canada only)