OptiPlex 5080 Tower and Small Form Factor

Operating System

Available with Windows 10 Pro — for a smooth, versatile PC experience.

Work smart

Flexible configurations: Embrace new productivity features at the same affordable price you’ve come to expect. With multiple form factors, you’ll find a desktop that works perfectly within your workspace.

Simple to maintain: Easier day-to-day access to swappable or replaceable parts without the need to remove the front bezel.

Stay Cool: Utilizing the new shift venting pattern, the 5080 maximizes air intake to keep your system temperature down.

Uncompromising productivity

Artificial Intelligence-enhanced: With the AI-powered Dell Optimizer ExpressResponse, your system will continually learn and adapt to how you work to optimize the performance of your top 5 apps.

Power through your work: Built with 10th Generation Intel® architecture, which supports up to Core™ i7 and Pentium™ processors for uncompromising performance and up to 128GB 2933MHz DDR4 RAM (2933MHz requires Intel Core i7 or above).

Next-Gen graphics: Tackle entry VR workloads with the latest NVIDIA™ GTX 1660 and AMD graphics.

High Connectivity: Connect with ease with 2 native Display Ports with optional VGA, HDMI 2.0b, or USB Type-C.

Intelligence built in. Modernization built on.

We know that having the right device is just the start to a great workday. Employees need intelligent, intuitive and responsive experiences that allow them to work productively and without interruption. According to research, 1 out of every 4 users would question their job and the company they work for if they had a negative experience with their technology.

Dell Technologies Unified Workspace is transforming the employee experience and ensuring IT has proactive, predictive and automated solutions to deliver on the promise of a modern workday, while simplifying their ability to deploy, secure, manage and support their environment.

Deploy: ProDeploy in the Unified Workspace allows IT to move away from traditional, high-touch, manual deployment, and instead, ship devices preconfigured with company apps and settings from the Dell factory directly to their end users—having end users up and working on day one.

Secure: Dell Trusted Devices provide a foundation to a modern workforce environment with invisible and seamless protection to ensure smarter, faster experiences. End users stay productive and IT stays confident with modern security solutions for the Dell Trusted Device.

Manage: Dell Client Command Suite + VMware Workspace ONE offers integrated capabilities that deliver a unified endpoint management experience for IT, enabling them to manage firmware, OS, and apps from one console, while also creating seamless experiences for end users.

Support: ProSupport resolves hardware issues up to 11x faster than the competition. ProSupport for PCs offers 24x7 access to in-region ProSupport engineers who contact IT when critical issues arise,* so you can focus on what’s next, not what just happened.

ProSupport Plus helps IT stay a step ahead and virtually eliminate unplanned downtime due to hardware issues. You get all the capabilities of ProSupport, as well as AI-driven alerts to prevent failures and repairs for accidents.

Ports & Slots - Small Form Factor

1. Power Button | 2. Optical Drive (Optional) | 3. SD 4.0 Card Slot (Optional) | 4. Universal Audio Jack | 5. USB 2.0 Ports (2) | 6. USB 3.2 Gen 1 Type-A Port | 7. USB 3.2 Gen 2 Type-C Port | 8. Line-out | 9. Display Ports (2) | 10. USB 3.2 Gen1 Type-A Ports (4) | 11. USB 2.0 Ports (2) (1 with Smart Power on) | 12. RJ-45 Port | 13. Toolless latch | 14. Optional Port: VGA/DP1.4/HDMI 2.0b/USB Type-C | 15. Optional Serial/PS2 Port | 16. Knock-out Slots for Wireless Antenna | 17. PCIe x16 Slot | 18. PCIe x4 Slot (open ended) | 19. Power Connection | 20. Power indicator light

Ports & Slots - Tower

1. Optical Drive (Optional) | 2. Power Button | 3. SD 4.0 Card Slot (Optional) | 4. Universal Audio Jack | 5. USB 2.0 Ports (2) | 6. USB 3.2 Gen 1 Type-A Port | 7. USB 3.2 Gen 2 Type-C Port | 8. Line-out | 9. Display Ports (2) | 10. Optional Serial/PS2 Port | 11. USB 3.2 Gen1 Type-A Ports (4) | 12. USB 2.0 Ports (2) (1 with Smart Power on) | 13. Thumbscrew | 14. Optional Port: VGA/DP1.4/HDMI 2.0b/USB Type-C | 15. RJ-45 Port | 16. PCIe x16 Slot | 17. PCIe x1 Slot | 18. PCIe x16 Slot (wired x4) | 19. PCIe x1 Slot | 20. Power Connection | 21. Thumbscrew | 22. External Wireless Antenna jack | 23. Power indicator light

Dimensions & Weight

Small Form Factor
1. Width: 3.65"(93mm) | 2. Depth: 11.42"(290mm) | 3. Height: 11.53"(293mm) | Weight: Max 11.57lb(5.25kg) & Min 8.0lb(3.63kg)

Tower
1. Width: 6.06"(154mm) | 2. Depth: 11.50" (292mm) | 3. Height: 12.77"(324mm) | Weight: Max 15.89lb(7.2kg) & Min 13.01lb(5.90kg)

Advancing Sustainability

Industry’s most sustainable commercial PC portfolio.

Essential accessories for your OptiPlex 5080 Tower and Small Form Factor

Work smarter and faster with a fully customized workspace with purpose-built accessories designed and tested for OptiPlex.