APC BGM1500 Back-UPS Pro Gaming

Unyielding power for your gaming rig means blackouts won’t stop you from winning

For PC and console gamers, APC by Schneider Electric forges a powerful Back-UPS Pro Gaming uninterruptible power supply (UPS) that protects and powers your gaming station, allowing you to continue gaming and stay connected to your network.

What is unique about the APC Gaming UPS?

Reactor Circle

When the Gaming UPS is on battery backup power, the reactor circle ticks down counterclockwise so you can see how much time is left, at a glance.



160 Degrees

APC made sure the reactor circle is titled at 160 degrees, so the reactor circle is visible from almost every angle you sit.



Functional Lighting

Surges, Dips, and even wiring faults. When the Gaming UPS detects a power anomaly, it actively demonstrates with pulsing and flashing lights.



Rear RGB LEDs

APC Gaming UPS is fitted with rear LEDs that illuminate the outlets, so you see where exactly your plugging in your gaming gear.



Tailored to your gaming rig

12 Customizable RGB LEDs

A UPS that finally matches your gaming setup with twelve colors to choose from. RGBs also provide a function beyond aesthetics. During a power outage RGB colors also demonstrate battery power left.

  • Green = 51% or more
  • Yellow = 21% - 50%
  • Red = 20% - 6% or less
  • Flashing Red = 5% or less











Additional Traits Gamers Need

Sine Wave Power

APC Back-UPS Pro Gaming offers sine wave to ensure sensitive gaming gear stays powered when you need it most.

Automatic Voltage Regulator

Even the smallest fluctuations of power can shorten your gaming PC or console’s lifespan. APC Gaming UPS keeps the power at stable levels with AVR.

USB Access

Easy access USB ports to plug in your wireless gaming devices or mobile phone.

Power Your Router

Remember to plug the router and modem into the gaming ups or when the power goes out, you will still lose internet connection.

About APC

APC, a flagship brand of Schneider Electric, provides clean battery backup power, surge protection, and IT physical infrastructure inside and outside the traditional IT environment. Through our APC brand products and solutions, we offer certainty in a connected world. Certainty that our reliable, integrated physical infrastructure solutions are based on the fundamental premise that your data and information should — and always will be — accessible.