A seamless experience: Performance-driven by a 240W adapter that pushes the latest Intel
®
Core™ and Xeon
®
10 core processors (up to 80W).
Professional graphics: Up to NVIDIA
®
Quadro™ RTX 3000 graphics card (75W) and up to 64GB of memory at speeds of 2933MHz.
Smart management: Edge processing allows for industrial applications and video surveillance with AI inferencing.
Room for every project: Keep your designs local with up to Dual M.2 PCIe x4 storage (4TB).
Minimal footprint: At a volume of ~2.3 L, the Precision 3240 Compact is perfect for space-constrained and minimalist workspaces.
Design your space: The Precision 3240 Compact has a vast ecosystem of accessories for mounting and protection.
Powerfully small: The only Ultra Small Form Factor (USFF) workstation that can support up to seven 4K displays (at 60Hz).
Dell Optimizer for Precision is a built-in AI platform that learns how you work and continuously adapts to your style to create a smarter, more personalized and productive experience.
ExpressResponse: Launch your most used apps faster. We use built-in AI and Intel
®
Adaptix™ Technology to adjust performance levels where you need them most.
Independent Software Vendor (ISV) certification: Precision Workstations are tested to ensure the high-performance applications you rely on every day run smoothly. Dell ISV certifications cover the most popular independent software applications.
1. Power button | 2. Universal Audio Jack | 3. Audio Line out / Line in port | 4. USB 3.2 Gen 2 Type-C™ (10Gbs) | 5. USB 3.2 Gen 2 with PowerShare (10Gbs) | 6. RJ-45 | 7. USB 3.2 Gen 1 with SmartPower-On | 8. USB 3.2 Gen 2 (10Gbs) | 9. USB 3.2 Gen 1 | 10. Wedge lock | 11. Displayport 1.4 | 12. Displayport 1.4 | 13. Power adapter port
1. Height: 7.40" (188.10 mm) | 2. Width: 2.76" (70.20 mm) | 3. Depth: 7.03" (178.65 mm) | 4. Starting Weight: 3.77 lbs (1.71 kg)