Raise your level of comfort
Finding the correct ergonomic monitor adjustment is easy — even for desks with a shallow depth — with the SmartFit® Space-Saving Single Monitor Arm. Easy, nonpermanent installation includes necessary tools and a preinstalled C-clamp that faces the front of the desk, making installation much simpler, especially in tight spaces (optional grommet mount included). An easy-grip adjustment knob allows you to quickly and easily adjust height (9.4”-18.5”), tilt and swivel (+/- 10°), rotate to landscape or portrait orientation (+/-180°), and lock your monitor in place. Sleek, sturdy, stable, space-saving, and non-marking design is perfect for home or office use. C-clamp fits desks up to 3.3 inches (85mm) thick. Grommet mount fits desks up to 1.5 inches (40mm) thick. Compatible with sit/stand desks. Supports monitors up to 32” and up to 17.6 lbs. (8 kg), and complements a modern aesthetic. Includes cable management and a quickrelease VESA mount.