4XEM 9U 24” Deep Wall Mount Server Rack

4XEM’s 9U 19″wall mounted server rack provides a durable and solid design for rack-mount servers, switches and other networking equipment. Our deeper cabinets offer 24″ of space for larger rack-mount equipment such as High-Capacity PoE Switches. The 4XEM 9U server cabinet features heavy gauge material to ensure a stable installation platform. The universal standard design is compatible with 19″ equipment from popular manufacturers.

The 4XEM deep wall mounted racks all have a 180 degree lockable front tempered glass door, removable side panels, and cable entry locations at the top and bottom of the cabinet. They also sport 2x 120mm fan cutouts on the top panel for optional cooling. They are designed specifically for small business, home offices, restaurants, classrooms and IT professionals!

Features:

  • Compatible with 19″ equipment EIA-standard
  • Keep servers and all networking gear organized and cool
  • Saves space and permits easy access for maintenance
  • Frame-less Tempered glass front door
  • 180 degree turning angle
  • Removable side panels