4XEM 6U Deep Wall Mount Server Rack 24” Deep

4XEM’s 6U 19"wall mounted server rack provides a durable and solid design for rackmount servers, switches and other networking equipment. Our deeper cabinets offer 24" of space for larger rackmount equipment such as High-Capacity PoE Switches. The 4XEM 6U server cabinet features heavy gauge material to ensure a stable installation platform. The universal standard design is compatible with 19" equipment from popular manufacturers. The 4XEM deep wall mounted racks all have a 180-degree lockable front tempered glass door, removable side panels, and cable entry locations at the top and bottom of the cabinet. They also sport 2x 120mm fan cut-outs on the top panel for optional cooling.