4XEM 12U Deep Wall Mount Server Rack
4XEM’s 12U 19"wall mounted server rack provides a durable and solid design for rackmount servers, switches and other networking equipment. Our deeper cabinets offer 24" of space for larger rackmount equipment such as High-Capacity PoE Switches. The 4XEM 6U server cabinet features heavy gauge material to ensure a stable installation platform. The universal standard design is compatible with 19" equipment from popular manufacturers. The 4XEM deep wall mounted racks all have a 180 degree lockable front tempered glass door, removable side panels, and cable entry locations at the top and bottom of the cabinet. They also sport 2x 120mm fan cutouts on the top panel for optional cooling.