Take the Message Directly to Your Audience

DMCS3770ROT combines large flat-screen TV mounting with the convenient mobility of a rolling cart. Mount your 37 to 70 in. TV or monitor to this sturdy metal TV stand, and then roll it safely and smoothly from room to room or from one corner of the room to another. It is ideal for settings where temporary, flexible monitor placement is important.

Typical Applications

  • Show videos in a multipurpose area, such as a hotel lobby or lecture hall, where a permanent display is impractical
  • Move a digital whiteboard into a meeting room or office for web conferencing
  • Easily switch between portrait and landscape modes to better accommodate your content or match the orientation of a source device
  • Create temporary digital signage in an auditorium or trade show
  • Roll your television into a secure area for storage when not in use

Mounting Bracket Adjusts for Different Viewing Angles

Mount your TV or monitor at the optimal angle and orientation for engaging an audience.

  • One-touch 90°rotation between portrait and landscape orientations
  • 5° tilt offers an ergonomic angle for writing on a whiteboard or interactive display
  • Height adjustable

Smooth, Sturdy Mobility

4 in. swivel casters let you roll the DMCS3770ROT almost effortlessly to the right location, while its durable steel frame withstands the stress of repeated adjustments. All casters lock to keep the stand securely in position while at rest.

Convenient Setup and Operation

The DMCS3770ROT is designed for monitor compatibility and simple setup.

  • Accommodates flat-panel displays 37 to 70 in. and up to 154 lb.
  • VESA-compliant bracket allows for easy TV and monitor mounting. Supported VESA patterns: 200 x 200, 300 x 300, 350 x 350, 400 x 200, 400 x 400, 600 x 200 and 600 x 400
  • Equipment shelf holds AV components up to 11 lb.
  • Cable management paths and accessories keep cabling organized and discreet for a polished look
  • Mounting hardware is included