Vertiv Avocent SwitchView Desktop KVM Switch series offer fast and reliable control of up to four desktop computers. Users may gain access to computers, peripheral devices, databases and servers, mobile devices or ultra HD multimedia systems through the push of a button via a single keyboard, mouse and monitor. Hotkey command capability and Cursor Navigation Switching (CNS) simplify and speed system access. A managed copy-and-paste feature enables copying of files and text from one source computer to the other for seamless source integration. Compatibility with USB 3.0 ports enable easy connectivity to external USB devices and molded cables reduce cable clutter. The Vertiv Avocent SwitchView Desktop KVM Switch Series offer support for DVI-I, HDMI and DisplayPort in single head (SV200) and dual head (SV300) models, supporting high resolutions up to UHD 4K. The Avocent SwitchView offers the ability to switch between audio and USB 3.0 peripherals independently.
ZERO DELAY, MORE PRODUCTIVITY
With zero-delay switching via keyboard or mouse, cursor navigation, the Vertiv Avocent SwitchView KVM switches provide seamless access to multiple devices and managed copy and paste of files and text between sources. Independent audio and USB peripheral switching allows users to freeze audio and USB 3.0 peripherals while working on a separate desktop system.
SMALL SPACE, BIG CAPABILITIES
Vertiv Avocent SwitchView Desktop KVM Switches have a small desktop footprint but deliver instant access to multiple computers. When access is required to desktop computers, printers, mobile devices, corporate ERP and CRM systems, mail servers or ultra HD multimedia switches, Vertiv Avocent SwitchView packs advanced features for fast control.
Vertiv Avocent SwitchView KVM Switches provide advanced universal video support for DVI-I, HDMI, and DisplayPort and supports resolutions up to UHD 4K to ensure that image quality is accurate and that video plays at the highest definition possible. The switches simplify connectivity to external USB devices and high-speed charging of mobile devices.
FULL-SERVICE SUPPORT
Vertiv is a world leader in KVM switch technology and provides a wide range of service solutions to troubleshoot and resolve issues in the field. The Vertiv Avocent SV200 and SV300 family of KVM switches comes with a 2-year, full-coverage factory warranty. An optional extended warranty is available.
FULL CONTROL FOR CONTROL ROOMS
Vertiv Avocent SwitchView Desktop KVM Switches provide control rooms and operations centers with powerful, fast means to access critical applications through multiple computers and functions through a single point of control. Push-button, cursor navigation or hotkey control simplifies switching and provides smooth operations.
FAST ACCESS FOR CALL CENTERS
Vertiv Avocent SwitchView Desktop KVM Switches provide fast switching access through multiple control methods including push-button, cursor navigation or hotkey to speed operations via a single user for up to four computers and multiple USB devices. An enhanced copy-and-paste function simplifies work between computers, simplifying usability.
VIDEO EDITING AND POST PRODUCTION
Vertiv Avocent SwitchView Desktop KVM Switches provide streamlined connectivity and control of today's multimedia desktops to help meet tight deadlines and transfer data among different computers and peripheral devices. 4K UHD support provides advanced video function for DVI-I, HDMI and Display Port to assure highly accurate image quality and high-definition playback.
SV240DPH-400
SV2160DPH-400
SV340DPH-400