ALLEVIATE WORKSPACE CLUTTER

The Vertiv Avocent SwitchView Desktop Switch helps eliminate the need for multiple peripheral devices such as monitors, keyboards, mice, and cables. Needing fewer devices results in less clutter.

VIDEO QUALITY AND FLEXIBILITY

The Vertiv Avocent SwitchView Desktop Switch presents users with the widest array of video connections in the industry, including Display Port, HDMI, and DVI-D connections. Native video support up to UHD 4k @ 60Hz with a flexible screen or window layout option with zero lag.

FULL-SERVICE SUPPORT

Vertiv stands behind every SwitchView Desktop Switch with a two-year, full-coverage factory warranty and optional extended warranty.

Managed Copy and Paste

The Vertiv Avocent SwitchView Desktop Switch has a feature that allows content to be copied from one system to another. The built-in controls allow users to specify what can be copied.

Cursor Navigation Switching (CNS)

With CNS, the SwitchView Desktop Switch allows the keyboard and mouse to seamlessly transition when moving the cursor across window borders.

Flexibility and Customization

Access up to 16 computers using a single keyboard, mouse, and display with the SwitchView. Users have the ability to freeze audio devices to a specific channel and lock a USB accessory port to a specific computer.

SV240DPH

  • Ports: 4
  • Video Type: 1x DP/HDMI universal port
  • Max Resolution:UHD 4K (3840x2160) @ 60Hz
  • Keyboard and Mouse: 1x USB 2.0 Type B
  • Depth: 9.2 in
  • Weight: 6.3 lbs
  • Height: 1.72 in
  • Width: 17 in

SV2160DPH

  • Ports: 16
  • Video Type: 1x DP/HDMI universal port
  • Max Resolution: UHD 4K (3840x2160) @ 60Hz
  • Keyboard and Mouse: 1x USB 2.0 Type B
  • Depth: 13.38 in
  • Weight: 8.6 lbs
  • Height: 1.72 in
  • Width: 17 in

SV340DPH

  • Ports: 4
  • Video Type:2x DP/HDMI universal port
  • Max Resolution: UHD 4K (3840x2160) @ 60Hz
  • Keyboard and Mouse: 1x USB 2.0 Type B
  • Depth: 13.38 in
  • Weight: 8.6 lbs
  • Height: 1.72 in
  • Width: 17 in