The ViewSonic ® EP2710-B1 is a Health Flex Hand Sanitizing Station bundled with a 27" display, media player, and hand sanitizer dispenser holder. With a sleek and slim design, and optional touchless dispenser for hands-free sanitizing, the EP2710-B1 makes displaying health notices, business information, and promotions easier than ever. Featuring QHD resolution, 178°/178° wide-angle viewing, 250-nit brightness, 1,000:1 contrast ratio, and dual stereo speakers, the EP2710-B1 delivers customized multimedia messaging with vivid clarity. Photo and video files can be played back using the external Octa-core media player and 16GB of internal memory, or you can add your own media player using the convenient media player cradle inside the lockable security door. Highlight your commitment to your customers' health with the ViewSonic Health Flex Hand Sanitizing Station bundle.
DisplayPort, Mini DisplayPort, HDMI inputs, and high-speed USB ports give you the freedom and flexibility to connect to a variety of devices.
Amazing Color AccuracyEach of our monitors is factory calibrated to deliver an amazing Delta E<2 value and includes a detailed calibration report for sRGB, EBU, SMPTE-C, Rec. 709, and DICOM-SIM color spaces.
Free Digital Signage SoftwareWith the free DS Creator 2.0 app from the Google Play or Apple App Store, users can easily schedule and dispatch their content to the media player via their mobile devices.
Multiple Storage Choices
This media player has various storage options with an onboard 16GB eMMC, built-in SATA storage interface, and SD card reader. Support for one 2.5" HDD/SSD (7mm ultra slim) and SD memory card allows for expansion of space.
Auto Power-on Setting
This media player can be configured to automatically start up when power is turned on. This is perfect for use in auto-booting environments such as exhibitions, shopping malls, museums, and more. |
A powerful Octa-core Cortex-A53 64-bit SoC enables photo and video playback, while 16GB of onboard memory provides ample storage for files and multimedia content.