Professional 9-Port Switch with 8 Poe+ Ports
The 802.3af/at PoE standard supports up to 30 W on each PoE port. The total 65 W PoE power budget for the 8× PoE ports opens up a wide range of applications, such as surveillance for offices and more. It is fully compatible with IP cameras, access points, IP phones, computers, printers, and more.
Ideal for IP Surveillance
With extend mode, the PoE transmission distance reaches up to 250 m—perfect for IP Camera deployment in large areas.
Traffic Separation for Ports 1-8
With one click, Isolation Mode easily divides traffic for ports 1–8 to avoid snooping and tampering. This enables the switch to isolate broadcast storm, improving LAN security and data transmission.
Priority Video Quality Guaranteed
Guaranteed quality of sensitive applications, like video monitoring in critical business areas, using one-touch Priority Mode, which offers higher priority options for ports 1–2.
Intelligent Power Management
When total power consumption exceeds 65W, the intelligent power management will turn off the lower priority port power to ensure the high priority port's power supply and protect the device from power overload. It also protects your PoE and non-PoE equipment from being damaged.
Durable Metal Casing
The interior components of TL-SF1009P are protected by a high-quality metal casing to ensure a long product life. Having passed an array of stringent reliability tests, TL-SF1009P delivers switching performance you can depend on.
Surveillance
Works with IP Cameras
Conference Call
Works with IP Phones
WIFi Coverage
Works with Omada EAPs
Wired Connections
Works with PCs and Printers