4XEM HDMI to VGA Adapter Cable With 3.5mm Audio Cable- 3FT Black

Enhance your connectivity with the 4XEM HDMI to VGA Adapter Cable with 3.5mm Audio Cable. This versatile adapter allows you to effortlessly link your laptop or gaming system, such as a PS4 or Xbox, to an older VGA monitor. Designed for one-way conversion from HDMI to VGA, it ensures a high-quality visual experience with resolutions up to 1080p.

The 4XEM HDMI to VGA Adapter is constructed with premium materials, including a PVC jacket and an aluminum-Mylar foil with braid shield. This robust build guarantees durability and dependable performance over the years. The gold-plated connectors enhance signal transmission, while the CMG (General Purpose) fire rating ensures safety.


Installation is a breeze thanks to its compact, plug-and-play design, allowing for a quick and hassle-free setup. The adapter includes a 3 ft HDMI to VGA cable, 3 ft 3.5mm audio cable, and 3 ft USB-A cable, with cable diameters of 0.22 inches (5.6 mm) for VGA and 0.12 inches (3.1 mm) for both the 3.5mm and USB-A cables.

Save the expense of upgrading your older VGA monitor with our cost-effective HDMI to VGA adapter. With 18 conductors and a sleek black finish, this adapter combines functionality with style

Note: This is a unidirectional cable that converts HDMI to VGA and will not work for VGA to HDMI conversion. The USB-A port is for added power capabilities but is not required for the adapter's operation.

Features:

  • Unidirectional Conversion HDMI to VGA (not VGA to HDMI)
  • Supports up to 1080p (1920x1080 @ 60Hz)
  • Built-in Audio includes 3.5mm audio cable
  • Durable Construction PVC jacket with aluminum-Mylar foil braid shield
  • Gold-Plated Connectors
  • Plug and Play
  • Added Power Option USB-A port for additional power (optional)
  • 3 ft cable length, lightweight design