These self-adhesive multi-segment cable clamps enable you to conveniently secure and route up to six cables to one spot at any workstation. The cables are held in place by their connector ends and can then be pulled through the clip so you can easily connect them to your devices. Then, if you disconnect your device you can rest assured the cables will stay in place for the next time you connect your device. 100 black cable clips are included, ensuring you'll have plenty on hand for mass deployment.
Easy to Install and Use
The with an adhesive backing, the cable clamp can be installed by simply peeling off the protective backing and sticking it to your desired location on any surface, including plastic, metal, wood, or glass.
Once installed the clamps can hold up to six cables, each in individual cable slots, providing an ideal solution to organize cables at your workstation and reduce cable clutter, while also preventing cables from falling off your desk. The clamp is equipped with a clip that opens, making it easy to change or rearrange the cables or wires that are contained within it.
Industrial Design for Reliability and Safety
The 6 segment cable clamp is made of a durable nylon 66 material, and features a strong 3M adhesive sticky backing with a versatile one piece design. The cable holders are also UL94 V-2 fire rated and UL approved to ensure they're safe for industrial use.
These cable clamps are TAA compliant and backed by a StarTech.com Lifetime warranty and free 24/5 technical support. StarTech.com has been the IT professionals choice for over 30 years.