These medium cable ties with mounting hole enable you to conveniently bundle and secure multiple cables and route and organize them. 100 White cable ties are included, ensuring you'll have plenty on hand.
Secure & Bundle Your Cables with a Mountable Tie
These plastic electrical cable wraps feature a built-in mounting hole (5 mm in diameter) enabling you to bundle cables, then mount them to a wall. They are 6.75 in. (171.5 mm) in length securing cable bundles up to 1.57 in. (40 mm) in diameter. They're quick and easy to install or remove, with adjustable tension and a basic one-piece design -- perfect for organizing network cables, power cables, or other cables at your home or office workstation.
Industrial Strength
Made of durable Nylon 66 material, these cable ties are tough and flexible. They've been rigorously tested to support up to 40 lbs (18 kg) of weight & are UL94 V-2 fire rated, UL Approved, and CE & Lloyd's Register Certified.
Available in Different Lengths
To suite any application, StarTech.com offers a selection of these cable ties in different lengths:
100-pack - 4.33 in. (110 mm) White Cable Ties with Mounting Hole (CBMZTS10N4)
100-pack - 6.75 in. (171.5 mm) White Cable Ties with Mounting Hole (CBMZTS10N6)
100-pack - 8.62 in. (219 mm) White Cable Ties with Mounting Hole (CBMZTS10N8)
These cable wraps are backed by a StarTech.com 2-year warranty and free 24/5 technical support. StarTech.com has been the IT professionals choice for over 30 years.