These R type cable clips secure cables to the wall to route and organize them. 100 White cable clips are included, ensuring you'll have plenty on hand.
Secure Your Cables with an R- Type Cable Clip
These plastic electrical cable clips feature a built-in 0.19 in. (4.8 mm) mounting hole enabling you to bundle cables while mounting them to a wall. They hold small cables up to 0.19 in. (5mm). They're quick and easy to install or remove, with a single screw hole that secures the cable and mounts it to the wall -- perfect for organizing and routing network cables, power cables, or other cables at your home or office.
Industrial Strength
Made of durable Nylon 66 material, these cable clips are tough and flexible. They're -40 to 85C temperature rated, UL94 V-2 fire rated, UL Approved.
Available in Different Sizes
To suit different applications, StarTech.com offers a selection of these cable clips in different sizes:
Small for 0.19in (5 mm) cable diameter (CBMSDCC1)
Medium for 0.25in (6.35 mm) cable diameter (CBMSDCC2)
Large for 0.31in (7.9 mm) cable diameter (CBMSDCC3)
These cable clips are TAA compliant and backed by a StarTech.com 2-year warranty and free 24/5 technical support. StarTech.com has been the IT professionals choice for over 30 years.