These single nail cable clips secure cables to the wall to route and organize them. 100 White cable clips are included, ensuring you'll have plenty on hand.
Secure Your Cables with an Included Steel Nail
These electrical cable clips with steel nail enable you to route cables while mounting them to a wall. They hold cables from 0.28 in. (7 mm) to 0.39 in. (10 mm) in diameter. They're quick and easy to install, remove and reuse, with a .06 in. x 0.98 in. (1.6 mm x 25 mm) steel nail included that secures and mounts it to the wall -- perfect for organizing and routing network cables, power cables, or other cables at your home or office.
Industrial Strength
Made of durable PE material and featuring a galvanized steel nail, these cable clips ensure a strong bearing capacity and are corrosion resistance and suitable for securing cables to wood, drywall and masonry.
Available in Different Sizes
To suite different application, StarTech.com offers a variety of single and double nail cable clips:
Medium Single Steel Nail Cable Clips - 100 Pack (CBMNMCC2)
Large Single Steel Nail Cable Clips - 100 Pack (CBMNMCC3)
Extra Large Single Steel Nail Cable Clips - 100 Pack (CBMNMCC4)
Medium Double Steel Nail Cable Clips - 100 Pack (CBMDNMCC1)
Large Double Steel Nail Cable Clips - 100 Pack (CBMDNMCC2)
These cable clips are TAA compliant and backed by a StarTech.com Lifetime warranty and free 24/5 technical support. StarTech.com has been the IT professionals choice for over 30 years.