This 20.6 in. (52.4 cm) flexible cable management spine/vertebrae raceway offers a flexible solution for neatly routing cables at your workstation to create a tidy and professional look.
Professionally Organize & Route Cables
This cable management raceway protects cables from damage while neatly routing them. The raceway is 1 in. (25 mm) x 1.1 in. (29 mm). Featuring individual loops that makes it easy to add, remove and organize cables within the raceway.
Easily Expandable with Built-in Connectors
The built-in raceway connectors make it easy to create long cable runs by latching several raceways together. Each raceway features mating connectors at each end, enabling you customize the length of the raceway to meet your specific application.
Hassle-Free Installation
The raceway features 0.5 in. (12.2 mm) x 0.2 in. (4.6 mm) mounting holes that enable you to easily mount the raceway to wood or drywall using screws (not included).
Industrial Strength
Made from durable Nylon 66 this network/power cable router/organizer is flexible and UL/94V-2 Rated.
This cable management raceway is TAA compliant and backed by a StarTech.com 2-year warranty and free 24/5 technical support. StarTech.com has been the IT professionals choice for over 30 years.