These double nail cable clips secure cables to the wall to route and organize them. 100 White cable clips are included, ensuring you'll have plenty on hand.

Secure Your Cables with Two Included Steel Nails

These cable clips with two steel nails enable you to route cables while mounting them to a wall or ceiling. They feature internal dimensions of 0.49 in. (12.5 mm) x 0.31 in. (8 mm). They're quick and easy to install, remove and reuse, with two 0.07 in. x 1.22 in (1.78 mm x 31 mm) steel nails included that secure the bundle and mounts it to the wall -- perfect for organizing and routing network cables, power cables, electrical cables or other cables at your home or office.

Industrial Strength

Made of durable PE material and featuring 2-galvanized iron nails these cable clips ensure a strong bearing capacity and are corrosion resistant and suitable for securing cable bundles to wood, drywall, and masonry.

Available in Different Sizes

To suit different applications, StarTech.com offers a variety of single and double nail cable clips:

Medium Single Steel Nail Cable Clips - 100 Pack (CBMNMCC2)

Large Single Steel Nail Cable Clips - 100 Pack (CBMNMCC3)

Extra Large Single Steel Nail Cable Clips - 100 Pack (CBMNMCC4)

Medium Double Steel Nail Cable Clips - 100 Pack (CBMDNMCC1)

Large Double Steel Nail Cable Clips - 100 Pack (CBMDNMCC2)

These cable clips are TAA compliant and backed by a StarTech.com Lifetime warranty and free 24/5 technical support. StarTech.com has been the IT professionals choice for over 30 years.