SPOS The Original Spill Resistant Keyboard, The Right Size For Todays POS

Black 14" USB keyboard with 3-track magnetic stripe reader and touchpad. US Int'l 123 position key layout with 20 additional keys. 123 programmable and 60 relegendable keys. IP 54 spill & dust resistant key field. Includes "CHERRY Tools" configuration software and UPOS drivers.
Multifunctional, Compact USB Keyboards with Enhanced Key Layout and optional Magnetic Card Reader & Touchpad for POS and Commercial Applications, the QWERTY Layout is Enhanced for Point of Sale Ease of Use.
SPOS The Original Spill Resistant Keyboard, The Right Size For Todays POS

Features

  • Full QWERTY Key Layout in Compact 14" Form Factor Combines Maximal Space Efficiency with Uncompromised Alphanumeric Data Entry
  • Enhanced US Int'l 135/123 Position Key Layout
  • Robust Product Design with IP 54 Spill and Dust Resistant Key Field for Harsh Environments
  • Plug & Play Configuration for all common POS Features
  • Unique Function Enhancement with "CHERRY Tools" Virtual Programming
  • Fully Programmable Keyboard with 54/60 Relegendable Keys for Easy Layout Configuration and Quick Function Calls
  • Option for Unlimited Programmability of all Keys in up to 3 Layers Provides Convenient Data Access
  • Moving of Keys' Allows for Easy Key Position Exchange Including Modifier Functions
  • Pop-up Window for Comfortable Display of Programmed Keys
  • High Performance 3-Track Magnetic Stripe Reader with Freely Programmable Headers and Terminators for Each Track
  • Dual Insertion for Bidirectional Swipe of Magnetic Stripe Card
  • Audible and Visual Indication of MSR Good Read
Features

Main Applications

Point of Sale: Retail, Hospitality, Airlines, Postal Services, Car Rentals
Point of Transactions/Service: Banking, Government, Healthcare, Education, Transportation

Freely programmable USB-keyboard with touchpad, mouse keys and magnetic card reader

The height of professionalism in both look and function. The fully programmable keyboard with extended alphanumeric layout and replaceable keys is designed first and foremost for commercial use at the POS. The model is extremely slim with its compact design and can also be inserted in recesses in the table.

Magnetic Stripe Reader

  • Freely-programmable header and terminator per magnetic card track
  • Adjustable transmission of the start and end characters (sentinels)
  • Filtering and replacement of card data
  • Increased security during card processing due to the programming of extended hex codes
  • Dual insertion and bidirectional swipe of Magnetic Stripe Card
  • Audible and visual indication after correct reading of the magnetic card
  • Freely-selectable output sequence of the tracks
Magnetic Stripe Reader