16-Port Widescreen Short Depth LCD KVM Switch

IOGEAR's GCL1916WKITU is an integrated LCD console with a 16-port KVM (keyboard, video, and mouse) switch with 16 USB KVM cables that offers secure access to 16 VGA, USB or PS/2 computers. The KVM supports both PS/2 and USB keyboards and mice for the connected computers and supports USB peripheral devices for the attached computers.

Saving Space in the Rack

The GCL1916WKITU features a convenient rack mountable retractable 18.5" TFT LCD active matrix monitor and keyboard with built-in touchpad for a space-saving, streamlined integration. The GCL1916WKITU Switch fits into a universal 1U rack mount space and features a convenient rack mountable, retractable 18.5" TFT LCD active matrix monitor and keyboard with a built-in touchpad for a space-saving, streamlined integration. With the included rack mount kit, the Switch fits rack environments of varying depths ranging between 16.5" to 28.3".

The GCL19016WKITU

  • Is an easy, efficient way to organize and streamline a growing or expanding server operation
  • Increases space, improves productivity, and provides an energy-cost saving solution
  • Contributes to a greener environment by reducing the amount of waste generated by multiple components

Control, View & Expand

A single GCL1916WKITU can control up to 16 computers, but as many as two (2) additional compatible KVM switches can be cascaded to reach up to 256 computers* controlled from a single keyboard, monitor and mouse console.

*Can only be cascaded with other IOGEAR KVMs: GCS1808 or GCS1716 models