Creator PS321 Series

Create Splendid Moments

What’s Perfection?
Asymmetrical Ambient Lighting

Creator PS321 series was inspired by the combination of Western oil & Eastern ink painting. An asymmetrical circle and a curved line on the back perfectly blend with the symmetrical square on the front – integrate the viewing experience into the creators’ life. This is Perfection.

Amusement & Creation
Clear | Smoothness | Detail

Want to enjoy the 120 Hz movie made by the most famous filmmaker? Want to make a 120 Hz movie by yourself? MSI Rapid IPS Technology allows the display's liquid crystal elements to switch up to 165 Hz for you to enjoy the smoothest experience, no matter for amusement or creation. With a 1 ms response time, smearing and motion blur are virtually eliminated. Wide 178-degree viewing angles ensure minimal distortion and color shift even when you're viewing from extreme positions.

WQHD (2560 x 1440)

FHD (1920 x 1080)

Capture the Nature with 99% Adobe RGB
Lifelike | Vivid | Detail

Capture nature's beauty. Creator PS321QR meets high color standards by covering 99% Adobe RGB, 99% sRGB and 95% DCI-P3/Display P3.

Truly Expressive Hues
Fidelity | Accuracy | Vividness

Creator PS321 series is factory pre-calibrated to guarantee an industry-leading color fidelity. The display then undergoes stringent testing to ensure smoother color gradations, better uniformity and high color accuracy with a delta-E (△E) ≤ 2 color difference value.

Create & Enjoy with HDR
Brighter | Authentic | Realistic

Enjoy the most lifelike image with a wider contrast between the brightest and darkest areas of the monitor, resulting in a rich and vivid HDR viewing experience.

Backup With Side Card Reader
Intuitive | Speedy | Hot Swap

Sharing & backup your photos intuitively through the side card reader which is pre-installed on the MSI PS321 series monitor; enjoy its speedy transmission with USB 3.2 gen 1 connected with the most powerful MSI Content Creation series Desktops.

Magnetic Monitor Hood
Support Tool-free | Block-out Nature & Interior Light | Anti-Distraction

As the name implies, a monitor hood is a computer screen cover that helps protect from, and block out, external ambient light. A monitor hood not only can reduce glare and distraction, but it can even have a startling effect on perceived color accuracy in certain environments. With a magnetic monitor hood design, it brings you not only a tool-free environment, but in the case of professional image editing, having accurate color, contrast, etc. it will make all the difference in ensuring the quality of your work and color management workflow.

PIP & PBP Mode
Enjoy the benefit of multiple sources

With the exclusive MSI Creator OSD, it's absolutely effortless to adjust & switch both Picture-in-Picture (PIP) and Picture-by-Picture (PBP) which allow you to view your creative content from multiple sources simultaneously. You can even select which audio source to play.

Creator OSD

Software developed to allow easy access to your screen profile, color modes and screen assistance at any time. Helping you find the most proper and accurate color gamut for every creation.

Comfortable Ergonomic Design

Creator PS321QR assures a comfortable working & viewing position when you share your creativity to others. Ergonomically designed stand with tilt, swivel, and height adjustments while focusing on creation.

Swivel
35° ~ 35°

Tilt
-5° ~ 20°

Height Adjustment
0 ~ 100 mm