SmartMount ® Flat Wall Mount for the 50" Microsoft ® Surface™ Hub 2S

The SmartMount® Flat Wall Mount was designed specifically for use with the 50" Microsoft® Surface™ Hub 2S. The mount’s circular design perfectly matches the rear of the Surface Hub, and provides direct access to the power and data connections. There is also complete access to the computing cartridge, allowing for the cartridge to be easily removed and re-installed without having to remove the display. This low-profile mounting solution positions the display only 3.52" (89.4mm) from the wall for a sleek, ADA compliant installation.

Features

  • Specifically designed for the 50" Microsoft® Surface™ Hub 2S
  • Accommodates 350 x 350mm VESA® mounting patterns
  • Display adaptor simply slides into the wall platenfor quick and easy, one person installation
  • The overall depth of the Microsoft® Surface™ Hub 2S combined with the mount is 3.52" (89.4mm) from the wall (ADA compliant solution)
  • Flexible mounting locations mounts to wood stud, concrete, cinder or breeze block and steel studs
  • Includes all necessary wall and display attachment hardware for the Microsoft® Surface™ Hub 2S, which meet the required length specified by Microsoft®