The Vertiv Liebert PSI5 line interactive tower/rack mount uninterruptible power supply (UPS) is designed to protect and extend the life of your electronic devices in school, home and office. It offers cost-effective protection from downtime and damage caused by power outages, brownouts, sags, surges or noise interference. The Automatic Voltage Regulation (AVR) extends battery life. It ensures availability of critical IT applications in network closets and small data centers.
RELIABLE POWER
Downtime is costly. Ensure that your critical IT systems are protected from power issues. With advanced pure sine wave output, the Vertiv Liebert PSI5 UPS compensates for power fluctuations, protects against equipment damage, and prevents data loss during a power disturbance. The AVR technology helps extend battery life.
EASY & REMOTE MONITORING
The Vertiv Liebert PSI UPS offers a compact 2U rackmount/tower configuration, with the LCD display panel rotating 90° to make the readout easy to see in either configuration, output overload, and low-battery and replace-battery warnings. It comes with a Vertiv communication card (IS-UNITY-SNMP) installed to facilitate remote monitoring of up to 50 Vertiv Liebert UPS systems through the free Vertiv Trellis Power Insight Application.
Vertiv backs all Liebert PSI5 line interactive UPS systems with two-year, full unit coverage, including the battery. The Vertiv no-hassle, advanced replacement warranty covers all shipping fees and includes next-day delivery, which ensures customers will receive their replacement UPS prior to returning their damaged unit with no questions asked.
BUSINESS NETWORKS
The Vertiv Liebert PSI5 UPS provides reliable, power protection for servers, routers, network switches, workstations, smart security systems and other networked electronics used in retail stores, healthcare facilities, school districts, government offices, bank branches and other distributed IT and Edge Computing applications. The cost-effective Vertiv Liebert PSI5 family safeguards investments during power anomalies. During an outage, the units allow key applications to continue to function until a safe shutdown can be performed.
GOVERNMENT OFFICES & AFFILIATES
For government agencies, reliability and availability of their critical resources is vital since they employ high-end equipment for optimal work, efficiency and security. With advanced pure sine wave power conditioning, the Vertiv Liebert PSI5 UPS protects valuable electronic equipment from the damage that power fluctuations can cause. It allows users to safeguard data and expensive electronics when utility power fluctuates. With TAA compliance, this UPS ensures safe operation in government or government-affiliated environments.
DIGITAL SYSTEMS IN EDUCATION
Power disturbances can disrupt the digital systems teachers and school administrators depend on. With the advanced power conditioning and backup power provided by the Vertiv Liebert PSI5 UPS, school districts can feel confident that their vital electronics are protected. From computers to Wi-Fi routers to small equipment racks, school districts can reduce power-related equipment damage and deal with outages in an orderly manner without loss of data.
PSI5-1500RT120TAAN
PSI5-2200RT120TAA
PSI5-3000RT120TAA