Distribute and monitor power in your data center or server room!

Single-Phase Monitored PDUs get network-grade power distribution with outlet-level monitoring

The TAA-compliant PDUNVR30LX single-phase monitored PDU is a dependable, space-saving, cost-effective solution for distributing 120V power in high-density IT environments. Featuring 24 standard outlets in two breakered load banks, it’s the ideal solution for a small- to mid-size data center, server room, network closet or any environment requiring advanced power distribution. A built-in network interface provides real-time remote monitoring of voltage and load levels as well as input current and output current per bank and per outlet.

Innovative features for premium performance

Built-in LX platform network management card

A built-in WEBCARDLX with the latest version of PowerAlert Device Manager firmware (PADM20) allows remote access from anywhere in the world.

  • LX platform provides enhanced management capabilities, including customizable dashboard graphs to fit user preferences.
  • PADM20 works in conjunction with PowerAlert Element Manager (PAEM) to expand maintenance functions in large installations, including firmware update checks and backup/restoration of device configurations.
  • PADM20’s Auto-Probe feature allows the PDUNVR30LX to automatically reboot connected devices in the event of network communication failure.

Digital load meter

The PDUNVR30LX’s digital ammeter reports the load for each individual outlet bank as well as the total connected load and load for each individual outlet.

  • The numbers in the meter’s display can be flipped upside down for mounting versatility.
  • Monitoring each individual bank helps ensure proper load balance and prevent downtime.
  • Outlet-level monitoring lets you study power consumption trends for each connected device.
  • By studying power consumption trends for each connected device, you can more easily detect hardware problems and network traffic issues as well as compare power usage among devices.

Easy installation

This 70-inch PDU mounts vertically using the included toolless mounting buttons or the included rack-mounting brackets.

  • Included bracket accessory kit (PDUMVROTATEBRKT) lets you install the PDU with outlets facing the rear for better airflow or equipment access.
  • Spare toolless mounting buttons are also included.
  • A 10 ft. cord with L5-30P plug connects to a compatible AC power source, such as a UPS system or generator.