Vertiv Cybex SC900 Secure Desktop KVM Switches guard against cyber intrusion at the desktop. These switches provide advanced peripheral isolation among desktop computers with secure switching that isolates data and prevents data leakage, transfer and crosstalk to unauthorized devices. Vertiv Cybex SC900 switches transition smoothly between supported computers with instant Cursor Navigation Switching (CNS). Active intrusion-detection verifies the integrity of the hardware and an optional Dedicated Peripheral Port (DPP) provides secure connection to common access card readers plus additional types of authentication devices. The Vertiv Cybex SC900 KVM Switches provide advanced video support for dual monitors as well as customizable LEDs for enhanced channel identification.
Vertiv Cybex SC900 Secure Desktop KVM Switches provide business-critical security with a protection profile to prevent data leakage from one desktop computer to another, regardless of the security-level protocol. Always-on active anti-tampering system and compliance to NIAP Common Criteria Protection Profile for Peripheral Sharing Device (PSD) version 4.0 deliver peace-of-mind regarding data integrity.
Vertiv Cybex SC900 Secure Desktop KVM Switches pack powerful capabilities in a small desktop footprint, consolidating peripherals while providing support for USB and USB-C authentication devices such as card readers, facial recognition devices, scanners and fingerprint readers.
Vertiv Cybex SC900 Secure Desktop KVM Switches present users with the widest array of video connections in the industry, including Universal Display, DVI-I, Display Port, and HDMI. Resolution up to UHD 4k at 60Hz delivers extremely high accuracy, with video playing at the highest possible definition.
Vertiv is a world leader in KVM switch technology and provides a wide range of service solutions to troubleshoot and resolve issues in the field. Vertiv stands behind every Cybex SC900 Secure Desktop KVM Switch with a three-year, full-coverage factory warranty and optional extended warranty.
GOVERNMENT & MILITARY
Vertiv Cybex SC900 Secure Desktop KVM Switches are ideal for protecting desktop computers from cyber intrusion regardless of the designated security level. The hardware provides NIAP-certified security both in everyday office settings and harsh and heavy-duty field applications, including in aircraft or armored vehicles.
BANKING & FINANCE
With full protection against data leakage, Vertiv Cybex SC900 Secure Desktop KVM Switches provide reliable and secure switching in office environments, operation centers and IT applications. Fast switching among desktops enhances productivity.
HEALTHCARE
Fast access to patient information and vital statistics or laboratory data is reliably achieved via secure switching by Vertiv Cybex SC900 Secure Desktop KVM Switches. Full USB device filtering assures support for keyboard and mouse only, keeping confidential data secure.
System Connections: 2
Display Support: Universal
Monitor Support: Dual
Max Resolution: 2560 x 1600 @ 60Hz
USB-C Compatible: N
SC940DPH-400
System Connections: 4
Display Support: Universal
Monitor Support: Dual
Max Resolution: 3840 x 2160 @60Hz
USB-C Compatible: N
System Connections:4
Display Support: Universal and DPP
Monitor Support: Dual
Max Resolution: 3840 x 2160 @60Hz
USB-C Compatible: N
System Connections: 4
Display Support: Universal
Monitor Support: Dual
Max Resolution: 3840 x 2160 @60Hz
USB-C Compatible: Y
SC940DVI-400
System Connections: 4
Display Support: Universal and DVI-D
Monitor Support: Dual
Max Resolution: 3840 x 2160 @60Hz
USB-C Compatible: N
SC945DPHC-400
System Connections: 4
Display Support: Universal and DPP
Monitor Support: Dual
Max Resolution: 3840 x 2160 @60Hz
USB-C Compatible: Y