The 802.3af/at PoE standard supports up to 30 W on each PoE port. The total 65 W PoE power budget for the 4× PoE ports opens up a wide range of applications, such as surveillance for offices, dormitories and more. It is fully compatible with IP cameras, access points, IP phones, computers, printers, and more.
Self-Healing with PoE Auto Recovery
The switch automatically detects and reboots the PD devices, such as cameras and APs, when they fall offline or go unresponsive, guaranteeing the stable operation of PoE-connected devices, without need for manual monitoring and restart.
Intelligent Power Management
When total power consumption exceeds 56W, the intelligent power management will turn off the lower priority port power to ensure the high priority port's power supply and protect the device from power overload.
Making Management Easy
TL-SG105PE offers network monitoring for users to observe traffic behavior. Through its web-based user interface and management utility, the TL-SG105PE offers a variety of useful features, including network monitoring, traffic prioritization, and enhanced QoS.
Durable Metal Casing
The interior components of TL-SG105PE are protected by a high-quality metal casing to ensure a long product life. Having passed an array of stringent reliability tests, TL-SG105PE delivers switching performance you can depend on.
Surveillance
Works with IP Cameras
Conference Call
Works with IP Phones
WIFi Coverage
Works with Omada EAPs
Wired Connections
Works with PCs and Printers